EN
  • EN
  • DE

STM32F769I-DISC1

Part No STM32F769I-DISC1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F7
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M7
Platform Discovery
Utilized IC / Part STM32F769
Mounting Type Fixed
Contents Board(s)
Other Names 497-16712
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1283970-STM32F769I-DISC1
Ultra Librarian 3D Model Ultra Librarian STM32F769I-DISC1 CAD Model

Description

Product Overview: STM32F769I-DISC1 Discovery Kit

The STM32F769I-DISC1 is a comprehensive discovery kit from STMicroelectronics designed for users to explore the capabilities of the STM32F7 Series microcontrollers, which are based on the high-performance ARM Cortex-M7 processor. This discovery kit enables a wide diversity of applications, taking advantage of premium graphics, audio, multi-sensor support, security, and high-speed connectivity features.

At the heart of the STM32F769I-DISC1 Discovery Kit is the STM32F769NIH6 microcontroller, boasting a 32-bit ARM Cortex-M7 core with a maximum frequency of 216 MHz. This powerful core is complemented by 2MB of Flash memory and 512+16+4KB of RAM, making it suitable for complex and memory-intensive applications.

Key Features:

  • 4.3-inch TFT LCD display with capacitive touch panel and MIPI-DSI connector.
  • On-board ST-LINK/V2-1 debugger/programmer with USB re-enumeration capability: mass storage, Virtual COM port, and debug port.
  • Comprehensive free software libraries and examples available with the STM32Cube package.
  • Support for a wide range of integrated peripherals for audio, connectivity, and sensors.
  • SAI audio DAC, stereo audio jack for output, and two ST MEMS microphones.
  • Wi-Fi® module, Bluetooth® module, and one USB OTG port with Type-C connector.
  • 16 Mbyte Quad-SPI Flash memory and 512 Mbit SDRAM.
  • Arduino Uno V3 connectors and direct access to ARM® mbed™ online resources.

Applications:

The STM32F769I-DISC1 Discovery Kit is suitable for a multitude of applications, including industrial automation, medical equipment, home entertainment systems, and IoT devices. Its high computing power and rich set of peripherals allow developers to create complex and demanding applications, such as HMI interfaces, sophisticated audio processing, and advanced connectivity solutions.

The kit is not only a development platform but also a valuable educational tool, offering an ideal introduction to the features of the STM32F7 Series microcontrollers for students and hobbyists alike.

With the STM32F769I-DISC1 Discovery Kit, STMicroelectronics provides developers with a flexible and feature-rich environment to bring their innovative ideas to life, significantly reducing development time and accelerating time to market.

You May Also Be Interested in

Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.1276 $90.1276
2+ $73.9507 $147.9014
3+ $71.6398 $214.9194
4+ $69.3289 $277.3156
5+ $67.0179 $335.0895
6+ $60.0849 $360.5094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess