Products specifications Report Issue?

Mfr Microchip Technology
Packaging Reel - TR
Part Status Last Time Buy
Voltage - Zener (Nom) (Vz) 24 V
Tolerance ±20%
Power - Max 5 W
Impedance (Max) (Zzt) 3.5 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 17.3 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Through Hole
Package / Case T-18, Axial
Supplier Device Package T-18
Base Product Number 1N5359
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1480842-1N5359/TR12
Ultra Librarian 3D Model Ultra Librarian 1N5359/TR12 CAD Model

You May Also Be Interested in

DIOTEC Electronics Corporation
DIODE ZENER 39V 1W DO214AC
Lowest to $0.0804
ECAD model for Z1SMA39
Panjit
Zener Diode 47 V 200 mW ±5% Surface Mount SOT-323
Need more? Email Us
ECAD model for MMBZ5261BW_R1_00001
Central Semiconductor Corp
Zener Diode 3.9 V 250 mW ±5% Surface Mount SOD-323
Need more? Email Us
ECAD model for CMDZ5228B BK PBFREE
DIOTEC Electronics Corporation
DIODE ZENER 33V 1W DO214AC
Need more? Email Us
ECAD model for Z1SMA33
DIOTEC Electronics Corporation
DIODE ZENER 18V 200MW SOD523
Need more? Email Us
ECAD model for MM5Z18
Microchip Technology
Zener Diode 3.9 V 500 mW ±5% Through Hole DO-204AH (DO-35)
Need more? Email Us
ECAD model for JAN1N748A-1
Renesas Electronics America
DIODE ZENER / Zener Diode
Need more? Email Us
ECAD model for RD11E
Vishay
Zener Diode 5.1 V 350 mW ±5% Surface Mount SOT-23-3
Need more? Email Us
ECAD model for MMBZ4689-E3-08
DIOTEC Electronics Corporation
DIODE ZENER 6.2V 300MW SOD323
Lowest to $0.0117
ECAD model for MM3Z6B2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention