EN
  • EN
  • DE

QB-78K0RFG3-TB

Part No QB-78K0RFG3-TB
Manufacturer Renesas Electronics America
Catalog Evaluation Boards - Embedded - MCU, DSP
Description BOARD 78K0R FG3 UPD78F1845 TEST / UPD78F1845GC Microcontroller Target Board 20MHz CPU Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Renesas Electronics America
Series 78K
Part Status Obsolete(EOL)
Board Type Evaluation Platform
Type MCU 16-Bit
Core Processor 78K/0R
For Use With/Related Products UPD78F1845, 78K0R/FG3
Mounting Fixed
Contents Board(s)
Win Source Part Number 798895-QB-78K0RFG3-TB
Popularity Medium
Supply and Demand Status Limited
Family Name QB-78K0RFG3-TB
Introduction Date December 21, 2010
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian QB-78K0RFG3-TB CAD Model

Description

The Renesas QB-78K0RFG3-TB is an obsolete evaluation platform board that is no longer in production.

  • Manufacturer: Renesas Electronics America
  • Win Source Part Number: 798895
  • Core Processor: 78K/0R
  • Designed for: UPD78F1845, 78K0R/FG3, and related products
  • Mounting: Fixed
  • Board Type: Evaluation Platform
  • Operating Temperature Range: 0°C to 70°C
  • Supply and Demand Status: Limited

You May Also Be Interested in

Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130
Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess