Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series C2000, Piccolo
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor C28x
Platform Experimenter Kit
For Use With/Related Products TMS320F28035
Mounting Fixed
Contents Board(s), Cable(s)
Win Source Part Number 797261-TMDSDOCK28035
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name TMDSDOCK28035
Introduction Date January 01, 2000
ECCN 3A991.a.2
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMDSDOCK28035 CAD Model

Description

The TMDSDOCK28035 is a comprehensive development tool from Texas Instruments, designed for engineers and hobbyists alike to explore the capabilities of the C2000™ Piccolo microcontroller series. This LaunchPad is an essential platform for developing control applications that require real-time processing, such as motor control, digital power supplies, and intelligent sensing.

TMDSDOCK28035 LaunchPad

Key Features:

  • On-board C2000 Piccolo Processor: The heart of the TMDSDOCK28035 is the TMS320F28035, a powerful 32-bit microcontroller with 60 MHz of processing speed, 128KB of flash memory, and 12KB of RAM, providing ample resources for complex algorithms and control functions.
  • Integrated JTAG Emulation: With an integrated JTAG emulation interface, developers can easily program and debug their applications without the need for external tools, streamlining the development process.
  • Expansion-Ready: The LaunchPad features BoosterPack XL headers that support a wide range of plug-in modules for additional functionality such as wireless connectivity, graphical displays, and more.
  • Robust Connectivity: It includes a variety of peripherals such as UART, I2C, SPI, CAN, and GPIOs, enabling connectivity with a multitude of external devices.
  • Free Software Development Tools: Texas Instruments provides a suite of free software tools, including Code Composer Studio™ IDE and controlSUITE™ software, which offer valuable resources like libraries, example projects, and documentation.
  • Energy Efficient: The Piccolo MCU is designed for low-power applications, ensuring energy-efficient operation in embedded systems.
  • LED Indicators: On-board LEDs provide visual feedback for debugging and operational status.

Applications:

The TMDSDOCK28035 is versatile enough for a wide range of applications, particularly suited for projects that require precise control and high-performance processing. Typical applications include:

  • Motor Control (AC Induction, BLDC, Stepper, Servo)
  • Digital Power Conversion (DC-DC, AC-DC, Inverters)
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Power Line Communication
  • Intelligent Sensing Solutions

Whether you're a seasoned professional or just starting out, the TMDSDOCK28035 LaunchPad is an ideal platform to kick-start your next control application project with its rich set of features and extensive support from Texas Instruments.

You May Also Be Interested in

STMicroelectronics
DISCOVERY SPC58EC80E EVAL BRD / SPC58EC80E Discovery series MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for SPC58EC-DISP
Cypress Semiconductor Corp
DEV KIT TOOL KIT PWR MGMT / MB91460 series FR60 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for SK-91463N-64PMC
Texas Instruments
LM3S6965 EVAL BRD / LM3S6965 Stellaris? ARM? Cortex?-M3 MCU 32-Bit Embedded Evaluation Board
Lowest to $121.8180
ECAD model for EKK-LM3S6965
NXP / Nexperia
FREEDOM KL03 EVAL BRD / KL03 Freedom series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for FRDM-KL03Z
Analog Devices Inc.
QUICKSTART PLUS ADUC7023 EVAL BD / ADuC7023 QuickStart™ PLUS series ARM7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADUC7023QSPZ1
STMicroelectronics
NUCLEO-64 STM32L152RE EVAL BRD / STM32L152RE, mbed-Enabled Development Nucleo-64 series ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Lowest to $28.6567
ECAD model for NUCLEO-L152RE
Microchip Technology
MPLAB XPRESS PIC16F18855 EVAL BD / PIC16F18855 MPLAB® Xpress series PIC MCU 8-Bit Embedded Evaluation Board
Lowest to $52.0989
ECAD model for DM164140
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
ECAD model for TMDSEVM6678LE
STMicroelectronics
NUCLEO-64 STM32F030R8 EVAL BRD / STM32F030R8, mbed-Enabled Development Nucleo-64 series ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board
Lowest to $22.7020
ECAD model for NUCLEO-F030R8

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention