EN
  • EN
  • DE

LT4356CDE-1#PBF

Part No LT4356CDE-1#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC OVERVOLT PROT REG 12-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Voltage - Working 4 ~ 80V
Win Source Part Number 781421-LT4356CDE-1#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4356CDE-1#PBF CAD Model

Description

The LT4356CDE-1#PBF is a sophisticated surge stopper device designed to protect sensitive electronic circuits from high voltage transients and surges. Manufactured by Linear Technology, a leader in the design and production of high-performance analog integrated circuits, this component is crucial for systems where surge protection is a necessity.

Key Features

  • Overvoltage Protection: The LT4356CDE-1#PBF regulates overvoltage events such as load dump in automobiles, protecting downstream components from damage.
  • Wide Operating Range: It operates smoothly over a wide input voltage range of 4V to 80V, making it versatile for various applications.
  • Adjustable Output Clamp: Users can set the output clamp voltage to a desired level using an external resistor divider, providing tailored protection based on specific requirements.
  • Reverse Input Protection: The device can withstand and protect against reverse input voltages, ensuring reliability in complex electrical environments.
  • Low Quiescent Current: With a low quiescent current, the LT4356CDE-1#PBF is energy-efficient, minimizing power loss during operation.
  • Multi-Functionality: It also serves as an inrush current limiter and can operate as a simple low dropout regulator.

Applications

The LT4356CDE-1#PBF is ideal for automotive, industrial, avionics, and heavy equipment applications where power supply stability and protection are paramount. Its robust design ensures that it is a go-to choice for systems that require a reliable defense against voltage spikes and transients.

Package and Quality

The device comes in a compact 12-lead (4mm × 3mm) DFN package, which is suitable for space-constrained applications. It is also available in a high-quality leaded package for easy soldering and handling. The LT4356CDE-1#PBF meets rigorous industry standards for performance and reliability, ensuring a high-quality protection solution for your electronic systems.

Ordering Information

For purchasing and further technical details, the LT4356CDE-1#PBF can be ordered through Linear Technology's network of distributors and representatives, ensuring that you receive authentic and up-to-date components for your electronic designs.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 200MA 850VIMP SMD
Lowest to $2.2942
Bourns Inc.
TBU Bidirectional 850V 425V 1us DFN SMD T/R / SURGE SUPP TBU 300MA 850VIMP SMD
Lowest to $1.3196
Bourns Inc.
TBU® High-Speed Protectors
Lowest to $1.9589
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Bourns Inc.
TBU Unidirectional 500V 250V 1us DFN SMD T/R / SURGE SUPP TBU 500MA 500VIMP SMD
Lowest to $1.4888
Maxim Integrated
IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $5.8755
STMicroelectronics
IC OVP PROTECTION TDFN-8
Lowest to $1.2560
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5333 $52.2664
19+ $5.3607 $101.8533
29+ $5.1932 $150.6028
40+ $5.0256 $201.0240
52+ $4.8581 $252.6212
69+ $4.3556 $300.5364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,880 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess