Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F4
Package Reel - TR
Number of I/O 82
Family Name STM32F427
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number STM32F427VIT6TR-ND, 497-18790-2, 497-18790-1, 497-18790-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847340-STM32F427VIT6TR
Ultra Librarian 3D Model Ultra Librarian STM32F427VIT6TR CAD Model

Description

STM32F427VIT6TR Microcontroller from STMicroelectronics

The STM32F427VIT6TR microcontroller is a high-performance, advanced line product from STMicroelectronics, which is part of their STM32F4 series. This microcontroller offers a perfect blend of power efficiency, processing capabilities, and feature integration, making it an ideal choice for a wide range of applications including industrial control, medical equipment, and consumer electronics.

Featuring an ARM Cortex-M4 core with a floating-point unit, it operates at frequencies of up to 180 MHz. The core's architecture is designed to support complex functions and algorithms, ensuring smooth and efficient operation for compute-intensive applications. The STM32F427VIT6TR also includes DSP instructions, which provide the necessary tools for audio and signal processing tasks.

This microcontroller comes with a substantial 2 MB of flash memory and 256 KB of RAM, which provides ample space for application code and data storage. Its memory architecture is further enhanced with an Adaptive Real-Time memory accelerator (ART Accelerator™) which allows zero-wait state execution from flash memory, significantly boosting performance.

In terms of connectivity, the STM32F427VIT6TR offers a range of options including three I2C interfaces, four USARTs and four UARTs, six SPI/I2S interfaces, and two CAN interfaces. It also supports USB OTG HS and FS, making it versatile for various communication requirements. For applications requiring secure data exchange, the microcontroller includes a cryptographic acceleration cell.

The device also features an array of analog components such as three 12-bit ADCs, two DACs, and a temperature sensor, providing a comprehensive solution for interfacing with sensors and other analog devices. The STM32F427VIT6TR has up to 17 timers, including general-purpose, advanced-control, basic, and SysTick timers, which are essential for precise event timing and waveform generation.

For enhanced graphical user interfaces, the STM32F427VIT6TR integrates the Chrom-ART Accelerator™, which is a hardware accelerator for efficient 2D graphic content creation. It also supports a parallel camera interface for image acquisition, making it suitable for vision systems.

The package is LQFP100, and the microcontroller operates over a temperature range of -40°C to 85°C, ensuring reliability in harsh environments. With its robust feature set and performance capabilities, the STM32F427VIT6TR is a versatile and powerful component for your next embedded system project.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5758 $57.4548
12+ $8.9697 $107.6364
18+ $8.6667 $156.0006
25+ $8.0607 $201.5175
33+ $7.7576 $256.0008
41+ $7.4546 $305.6386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,080 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention