EN
  • EN
  • DE

MC74F175D

Part No MC74F175D
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description D FLIP-FLOP, F/FAST SERIES, 1-FU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926274-MC74F175D
Ultra Librarian 3D Model Ultra Librarian MC74F175D CAD Model

Description

ON Semiconductor MC74F175D Quad D-Type Flip-Flop

The ON Semiconductor MC74F175D is a high-performance, quad D-type flip-flop integrated circuit, designed for use in a variety of digital applications. This versatile component features four individual D-type flip-flops with common Clock and Clear inputs, making it an ideal choice for storing and managing digital information in synchronous systems.

Key Features:

  • Quad D-Type Flip-Flops: The MC74F175D contains four independent D-type flip-flops with direct clear inputs, allowing for efficient data storage and transfer.
  • Common Clock and Clear Inputs: Simplified design with common inputs for clock and clear functions enables synchronized operation of all four flip-flops, ensuring consistent performance and easier implementation in circuit designs.
  • Edge-Triggered: The flip-flops are edge-triggered, responding to the rising edge of the clock input, which provides precise control over data capture timing.
  • High-Speed Operation: Designed for fast operation, this IC is capable of handling clock frequencies that meet the demands of high-speed digital systems.
  • Standard TTL Logic Levels: Compatible with standard TTL logic levels, the MC74F175D can be easily integrated into existing digital circuits without the need for level shifting.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-powered and energy-conscious applications.
  • Wide Operating Temperature Range: The IC is operational over a broad temperature range, ensuring reliable performance in varying environmental conditions.
  • Surface Mount Package: Available in a surface mount package, the MC74F175D is conducive to modern PCB design and automated assembly processes.

Applications:

The MC74F175D is designed to be used in applications that require the temporary storage of digital data. Its applications span across various fields such as:

  • Computer Systems
  • Registers and Counters
  • Data Storage Devices
  • Communication Systems
  • Instrumentation and Control Systems

With its robust feature set and ON Semiconductor's reputation for quality, the MC74F175D is a reliable and efficient choice for designers looking to implement flip-flops in their digital logic circuits.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1921 $58.5905
735+ $0.1577 $115.9095
1,135+ $0.1527 $173.3145
1,565+ $0.1478 $231.3070
2,025+ $0.1429 $289.3725
2,710+ $0.1281 $347.1510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,286 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess