EN
  • EN
  • DE

STM32F405OGY6TR

Part No STM32F405OGY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M4 RISC 1MB Flash 2.5V/3.3V 90-Pin WLCSP T/R / IC MCU 32BIT 1MB FLASH 90WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 168MHz
Number of I/O 72
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 192K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 13x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 90-WLCSP
Win Source Part Number 212314-STM32F405OGY6TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STM32F405OG
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM32F405OGY6TR CAD Model

Description

STM32F405OGY6TR Microcontroller

The STM32F405OGY6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer a perfect blend of real-time capabilities, digital signal processing, and low-power operation. This component is a part of the STM32F4 series, which is based on the ARM Cortex-M4 processor with FPU (floating-point unit). It operates at a frequency of up to 168 MHz, providing the computational power necessary for complex and demanding applications.

The STM32F405OGY6TR comes in a compact UFBGA176 package and is equipped with a range of features that make it ideal for a wide array of applications, including industrial control, medical equipment, consumer electronics, and Internet of Things (IoT) devices. It includes 1MB of Flash memory and 192+4KB of SRAM, ensuring ample storage for your application's code and data.

Connectivity is a strong suit for this MCU, as it includes a variety of peripherals such as three I2C interfaces, four USARTs and two UARTs, six SPI/I2S interfaces, and two CAN interfaces. These options provide flexibility for communication with other devices and systems. Additionally, it supports USB OTG FS/HS, providing further connectivity options with USB devices.

For real-time performance, the STM32F405OGY6TR features twelve 16-bit timers, two 32-bit timers, and a SysTick timer, all of which can be used for precise event timing and waveform generation. It also comes with a True Random Number Generator (TRNG) for enhanced security features and applications requiring random number generation.

Advanced analog capabilities are also present in this MCU, including three 12-bit ADCs with 24 channels and two DACs, enabling it to handle complex analog signals and convert them for digital processing. The MCU also features an internal voltage reference, temperature sensor, and PLLs for clock frequency multiplication.

For energy-conscious designs, the STM32F405OGY6TR supports multiple power modes, including a low-power run mode, sleep mode, and standby mode, allowing for efficient power management based on the application's needs.

Overall, the STM32F405OGY6TR is a robust and versatile MCU that offers the perfect solution for projects requiring high CPU performance, a wide range of peripherals, and efficient power consumption, all within a small form factor.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6801 $58.4005
11+ $9.5837 $105.4207
17+ $9.2842 $157.8314
23+ $8.9847 $206.6481
29+ $8.6852 $251.8708
39+ $7.7867 $303.6813
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,370 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess