EN
  • EN
  • DE

REF02CESA+

Part No REF02CESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC / V-Ref Precision 5V 21mA 8-Pin SOIC N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 21mA
Tolerance ±1%
Temperature Coefficient 65ppm/°C
Noise - 0.1Hz to 10Hz 12μVp-p
Voltage - Input 8 V ~ 30 V
Operating Supply Current 1.6mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 793083-REF02CESA+
Popularity Medium
Supply and Demand Status Limited
Family Name REF02
Introduction Date January 05, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian REF02CESA+ CAD Model

Description

The REF02CESA+ from Maxim Integrated is a high-precision voltage reference designed to offer a stable and accurate 5V output that remains consistent across a wide range of operating conditions. This component is a crucial building block in many electronic systems, providing the reference necessary for analog-to-digital converters, digital-to-analog converters, and other precision circuitry.

Key Features:

  • Precision Voltage: The REF02CESA+ provides a 5V output with an initial accuracy of ±0.5%.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, users can trust that the voltage output will remain stable over a temperature range of -40°C to +85°C.
  • Low Dropout Voltage: This device operates with a low dropout voltage, making it suitable for battery-operated equipment and other applications with minimal power supply headroom.
  • Source and Sink Current Capability: It can source or sink up to 10mA of load current, providing versatility in a variety of circuit configurations.
  • Low Power Consumption: The REF02CESA+ is designed for low power consumption, with quiescent currents typically under 1.4mA, making it ideal for power-sensitive applications.
  • Stability: The output is stable with capacitive loads, ensuring reliable performance in applications with dynamic load conditions.

Applications:

The REF02CESA+ is widely used in precision data systems, industrial controls, battery-powered devices, and portable instrumentation due to its high accuracy and stability. Its robustness in temperature variations and low power requirements make it a preferred choice for designers looking to maintain precision in their electronic systems.

Package and Reliability:

Offered in an 8-pin SOIC package, the REF02CESA+ is not only space-efficient but also ensures reliable operation over its designated temperature range. Maxim Integrated's commitment to quality means that this voltage reference is built to meet high-reliability standards, providing consistent performance over its lifetime.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess