EN
  • EN
  • DE

LT1640AHCS8

Part No LT1640AHCS8
Manufacturer Linear Technology
Catalog Electronic Wholesale
Description Negative Voltage Hot Swap Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0510+
Reference case SOP-8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 754395-LT1640AHCS8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1640AHCS8 CAD Model

Description

Linear Technology LT1640AHCS8 Negative Voltage Hot Swap Controller

The LT1640AHCS8 is a sophisticated negative voltage hot swap controller designed by Linear Technology to ensure safe board insertion and removal from live backplanes. It is housed in an 8-lead SO package and is specifically engineered to manage the inrush current in systems with negative supply voltages ranging from -1.2V to -80V. This versatile controller is an essential component for high-availability systems where uninterrupted operation is critical.

One of the key features of the LT1640AHCS8 is its ability to control the gate of an external N-channel MOSFET to gently power up capacitive loads, thereby reducing the risk of system instability or damage. The device offers programmable current limit, circuit breaker function, and an adjustable timer for added protection against prolonged overcurrent conditions. The timer can be set via an external capacitor, which determines the fault timeout period.

The LT1640AHCS8 also includes a high voltage level shifter for the gate drive, which ensures compatibility with various MOSFETs without the need for additional external components. This level shifter is crucial for maintaining the optimal performance of the external MOSFET across the entire operational voltage range.

Moreover, the controller features an under voltage lockout (UVLO) with a wide hysteresis window, which guarantees that the system operates only when the supply voltage is within the acceptable range. This feature prevents the system from operating under potentially harmful conditions that could lead to component stress or failure.

For status reporting, the LT1640AHCS8 provides an active low fault output that indicates overcurrent, open-circuit, or excessive temperature conditions. This output can be used for diagnostic purposes or to trigger system responses such as alarms or shutdown procedures.

Designed with reliability in mind, the LT1640AHCS8 is a robust solution for managing negative voltage power distribution in complex electronic systems such as telecom equipment, network servers, and industrial systems. Its ability to ensure safe and controlled power delivery makes it an indispensable component for system designers who prioritize both safety and uptime.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9502 $53.5518
21+ $4.8823 $102.5283
32+ $4.7297 $151.3504
44+ $4.5771 $201.3924
57+ $4.4246 $252.2022
76+ $3.9668 $301.4768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess