Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Part Status Obsolete (End Of Life)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Memory Interface SPI
Clock Frequency 50MHz
Write Cycle Time - Word, Page 7μs, 5ms
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series AT25DF021
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811745-AT25DF021-SSHF-T
Ultra Librarian 3D Model Ultra Librarian AT25DF021-SSHF-T CAD Model

Description

Microchip Technology AT25DF021-SSHF-T Serial Flash Memory

The AT25DF021-SSHF-T is a high-performance 2-Mbit Flash memory device from Microchip Technology, designed to provide a reliable storage solution for a wide range of applications. This serial interface Flash memory is an ideal choice for manufacturers looking to enhance their products with fast data transfer rates, low power consumption, and robust security features.

With its SPI (Serial Peripheral Interface) compatibility, the AT25DF021-SSHF-T offers a simple and efficient way to integrate memory into a system. The device supports rapid read and write operations, which are critical for applications that require quick access to code or data, such as boot memory in computers, embedded systems, and IoT devices.

Key Features:

  • Memory Capacity: 2-Mbit (256K x 8)
  • Operating Voltage Range: 2.7V to 3.6V, accommodating various system power supplies.
  • High-Speed Clock Frequency: Up to 85 MHz for standard SPI and 104 MHz for Dual-Output SPI, ensuring swift data retrieval and programming.
  • Flexible Erase Capabilities: Supports sector erase (4KB), block erase (32KB and 64KB), and full chip erase, providing versatility in managing memory storage.
  • Security: The device features a hardware-controlled lock-down function to protect specific memory areas from unauthorized access, enhancing the security of sensitive data.
  • Endurance: Rated for a minimum of 100,000 program/erase cycles per sector, guaranteeing a long operational lifespan.
  • Data Retention: Offers a data retention period of 20 years, ensuring the persistence of stored information over time.
  • Package Type: The product is available in an 8-lead SOIC (0.208-inch width) package, making it suitable for compact PCB layouts.
  • Temperature Range: Industrial-grade temperature range from -40°C to +85°C, allowing operation in harsh environmental conditions.

Whether you are developing consumer electronics, telecommunications equipment, or industrial control systems, the AT25DF021-SSHF-T provides the reliability and efficiency that modern technology demands. Its advanced features and robust design make it an excellent choice for designers who require a non-volatile memory solution that is both high-quality and cost-effective.

For more detailed specifications and application notes, please refer to the official datasheet provided by Microchip Technology.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133 MHz 8-SOIC
Lowest to $8.7970
ECAD model for S25FL128LAGMFV010
Micron Technology Inc.
IC FLASH 4GBIT SPI UPDFN / FLASH - NAND Memory IC 4Gb (4G x 1) SPI 8-UPDFN (8x6) (MLP8)
Lowest to $17.9546
ECAD model for MT29F4G01ABAFDWB-IT:F
GigaDevice Semiconductor
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to $2.8068
ECAD model for GD25Q127CYIGR
Microchip Technology
IC FLASH 32MBIT SPI/QUAD 8SOIJ / FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 8-SOIJ
Lowest to $4.1195
ECAD model for SST26VF032BT-104V/SM
Cypress Semiconductor Corp
IC FLASH RAM 64MIT PAR 52VFRBGA / FLASH, PSRAM Memory IC 64Mb Flash, 32Mb RAM Parallel 108 MHz 52-VFRBGA (6x5)
Lowest to $4.8000
ECAD model for S71VS064RB0AHT4L0
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.7516
ECAD model for GD25LQ16C8IGR
Micron Technology Inc.
512LCR/256DD 12POP 1.8 X16 Hf 128 Ball
Need more? Email Us
ECAD model for JZ58F0046L0Y1G
Micron Technology Inc.
IC FLASH 128GBIT PAR 48TSOP I / FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 83 MHz 48-TSOP I
Lowest to $20.1077
ECAD model for MT29F128G08CFABBWP-12IT:B
Cypress Semiconductor Corp
NOR Flash Parallel 3.3V 32Mbit 4M x 8bit 100ns 40-Pin TSOP
Need more? Email Us
ECAD model for S29GL032M10TFIR00

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4410 $64.8450
110+ $1.1824 $130.0640
170+ $1.1455 $194.7350
235+ $1.1086 $260.5210
305+ $1.0715 $326.8075
405+ $0.9606 $389.0430
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 167 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention