EN
  • EN
  • DE

STM32F401VBH3

Part No STM32F401VBH3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 100UFBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 84MHz 128KB (128K x 8) FLASH 100-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 84MHz
Connectivity I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 50
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-UFBGA
Supplier Device Package 100-UFBGA (7x7)
Base Product Number STM32F401
Standard Package 2,496
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262772-STM32F401VBH3
Ultra Librarian 3D Model Ultra Librarian STM32F401VBH3 CAD Model

Description

STM32F401VBH3 Microcontroller

The STM32F401VBH3 is a high-performance microcontroller from STMicroelectronics, which is part of the STM32F4 series, renowned for its ARM Cortex-M4 core with a Floating Point Unit (FPU). Designed to operate at frequencies up to 84 MHz, this microcontroller offers the perfect balance between performance, power efficiency, and integration, making it an ideal choice for a wide range of applications including industrial control, medical systems, and consumer electronics.

Key Features

  • Core: ARM Cortex-M4 with FPU, operating at a frequency of up to 84 MHz.
  • Memory: Equipped with 128 KB of Flash memory and 64 KB of SRAM, providing ample space for complex applications and software.
  • High Integration: Includes a rich set of peripherals such as multiple I/O ports, SPI, I2C, USART interfaces, and CAN bus, which facilitate connectivity and control.
  • ADCs: Comes with 12-bit analog-to-digital converters with up to 16 channels, ensuring precise measurement for analog signals.
  • Timers: Features advanced-control timers, general-purpose timers, and basic timers to handle a wide range of timing and control tasks.
  • Power Efficiency: Supports multiple power modes including a low-power run mode, making it suitable for battery-operated devices.
  • Debugging and Programming: Integrated with Serial Wire Debug (SWD) and JTAG interfaces for simplified development and troubleshooting.
  • Package: Available in a small 33-pin UFBGA package, optimizing board space without compromising on features.

Applications

The STM32F401VBH3's combination of processing power, memory capacity, and rich peripheral set makes it a versatile microcontroller that can be used in a multitude of applications, such as:

  • Advanced motor control systems
  • Medical equipment like portable health monitors
  • Wearable devices with demanding processing requirements
  • Internet of Things (IoT) devices requiring efficient communication
  • Industrial automation and control systems

With its robust architecture and extensive features, the STM32F401VBH3 from STMicroelectronics is engineered to deliver top-notch performance and reliability for applications that demand efficient processing and versatility.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5984 $60.7872
19+ $6.2347 $118.4593
29+ $6.0399 $175.1571
40+ $5.8450 $233.8000
52+ $5.6502 $293.8104
69+ $5.0656 $349.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess