Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer CTS-Frequency Controls
Series ATS
Packaging Bulk
Type MHz Crystal
Frequency 12MHz
Frequency Stability ±50ppm
Frequency Tolerance ±30ppm
Load Capacitance Series
ESR (Equivalent Series Resistance) 40 Ohm
Operating Mode Fundamental
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package HC49/US
Dimension 0.427" L x 0.177" W (10.85mm x 4.50mm)
Height - Seated (Maximum) 0.145" (3.68mm)
Win Source Part Number 798401-ATS120-E
Popularity Medium
Supply and Demand Status Balance
Introduction Date February 04, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ATS120-E CAD Model

Description

The 798401-ATS120-E is a 12MHz MHz crystal from the ATS series of CTS-Frequency Controls.

  • Package: Bulk
  • Mounting: Through-hole
  • Temperature Range: -40°C to 85°C
  • Dimensions: 0.427" L x 0.177" W (10.85mm x 4.50mm)
  • ESR: 40 Ohm
  • Frequency Stability: ±50ppm
  • Frequency Tolerance: ±30ppm
  • Load Capacitance: Series type
  • Mode: Fundamental
  • Category: Crystals, Oscillators, and Resonators
  • Halogen-Free: Yes
  • ECCN: EAR99

You May Also Be Interested in

Abracon LLC
CRYSTAL 14.31818MHZ 18PF SMD / 14.31818 MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Lowest to $1.7245
ECAD model for ABMM-14.31818MHZ-B2-T
Abracon LLC
CRYSTAL 22.1184MHZ 18PF SMD / 22.1184 MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for ABM8-22.1184MHZ-B2-T
TXC CORPORATION
CRYSTAL 32.7680KHZ 12.5PF SMD / 32.768 kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead
Lowest to $0.5653
ECAD model for 9H03200019
TXC CORPORATION
CRYSTAL 14.31818MHZ 12PF SMD / 14.31818 MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for 7V-14.31818MAAE-T
Abracon LLC
CRYSTAL 16.3676MHZ 10PF SMD / 16.3676 MHz ±20ppm Crystal 10pF 150 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for ABM10-16.3676MHZ-E20-T
Abracon LLC
CRYSTAL 18.0000MHZ 18PF SMD / 18 MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Need more? Email Us
ECAD model for ABLS-18.000MHZ-B4-T
Abracon LLC
CRYSTAL 28.3220MHZ 4PF SMD / 28.322 MHz ±10ppm Crystal 4pF 80 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for ABM10W-28.3220MHZ-4-B1U-T3
TXC CORPORATION
CRYSTAL 25.0000MHZ 18PF SMD / 25 MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US
Need more? Email Us
ECAD model for 9C-25.000MAAJ-T
ECS Inc.
CRYSTAL 33.0000MHZ SERIES SMD / Crystal 33MHz ±30ppm (Tol) ±50ppm (Stability) Series FUND 40Ohm 2-Pin CSMD T/R
Lowest to $1.1159
ECAD model for ECS-330-S-20A-TR

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention