Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 20-TSSOP
Manufacturer STMicroelectronics
Series STM32F0
Package Reel - TR
Core Processor ARM® Cortex®-M0
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 15
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name STM32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number STM32F031F6P7TR-ND, 497-19315-1, 497-19315-2, 497-19315-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898113-STM32F031F6P7TR
Ultra Librarian 3D Model Ultra Librarian STM32F031F6P7TR CAD Model

Description

The STM32F031F6P7TR is a cutting-edge microcontroller product from STMicroelectronics, tailored for cost-sensitive applications that require high performance and reliability. This microcontroller is part of the STM32F0 series, which is renowned for its energy efficiency, robust design, and versatile features that cater to a wide range of applications.

Key Features

  • Core: ARM® 32-bit Cortex®-M0 CPU, frequency up to 48 MHz
  • Memory: 32 Kbytes of Flash memory and 4 Kbytes of SRAM
  • Performance: Single-cycle multiplication and hardware division
  • Energy-efficient: Low-power modes including Sleep, Stop, and Standby
  • Debug mode: Serial wire debug (SWD) & system configuration block for simplified development
  • Up to 28 fast I/Os: All mappable on external interrupt vectors and almost all 5 V-tolerant

Advanced Connectivity

The STM32F031F6P7TR provides advanced connectivity options, including an I2C interface, up to two USARTs, and up to two SPIs. This allows for flexible communication with external peripherals and other microcontrollers, making it an ideal choice for complex embedded systems.

Robust and Reliable

Built to operate in harsh environments, the STM32F031F6P7TR can withstand a wide temperature range from -40°C to +85°C. It also includes a range of safety features, such as CRC calculation unit, 96-bit unique ID, and an integrated reset and power management.

Applications

Its versatility makes the STM32F031F6P7TR suitable for a diverse array of applications, including:

  • Industrial controls
  • Home automation
  • Consumer electronics
  • Smart sensors
  • Lighting systems
  • Battery-operated devices

Package and Quality

The STM32F031F6P7TR comes in a TSSOP20 package, which is ideal for space-constrained applications. It is also available in tape and reel packaging, which facilitates efficient assembly during mass production. STMicroelectronics is committed to delivering high-quality products, and this microcontroller is no exception, complying with the highest quality standards and certifications in the industry.

You May Also Be Interested in

NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6355 $50.0745
47+ $2.1625 $101.6375
72+ $2.0949 $150.8328
99+ $2.0273 $200.7027
128+ $1.9598 $250.8544
171+ $1.7570 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 29,743 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention