Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Mode Average Current
Switching Frequency 100kHz
Current - Startup 250μA
Supply Voltage (V) 15.5V ~ 27V
Temperature Range - Operating 0°C ~ 100°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LT1249
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 732102-LT1249CS8#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1249CS8#TRPBF CAD Model

Description

LT1249CS8#TRPBF: A Robust PWM Controller from Linear Technology

The LT1249CS8#TRPBF is a high-performance Pulse Width Modulation (PWM) controller integrated circuit designed and manufactured by Linear Technology, now part of Analog Devices. It is specifically engineered to deliver efficient power management and conversion in a variety of applications, ranging from power supplies to DC-DC converters. This IC is well-suited for systems that require precise voltage regulation and power efficiency.

Encased in an 8-Lead SOIC package, the LT1249CS8#TRPBF boasts a compact footprint that is ideal for space-constrained applications. The device operates over a wide input voltage range, making it versatile for use in multiple contexts. Its high switching frequency can be adjusted up to 500kHz, which allows for smaller external components, thereby reducing overall system size and cost.

One of the key features of the LT1249CS8#TRPBF is its powerful drive capability. It can drive a large MOSFET gate capacitance with very short transition times, thus reducing power loss during switching. This results in improved efficiency and better performance of the power supply system. Additionally, the device incorporates a current sense amplifier with a wide common-mode range, which enhances its ability to function in high voltage applications while providing protection features like current limiting and overcurrent protection.

The LT1249CS8#TRPBF also includes a soft-start function that gradually increases the output voltage at startup, preventing inrush current and voltage overshoot. This feature is crucial for protecting sensitive electronic components and extending the overall lifespan of the product. Moreover, the PWM controller has an automatic burst mode operation, which significantly improves efficiency at light loads by reducing the switching frequency and thus minimizing quiescent current draw.

Engineers and designers will appreciate the robust thermal performance and the reliability of the LT1249CS8#TRPBF. Its thermal shutdown feature ensures that the device operates within safe temperature limits, safeguarding the system against overheating. With its combination of efficiency, power handling, and protective features, the LT1249CS8#TRPBF stands out as a top choice for those looking to implement an advanced PWM controller in their power management solutions.

You May Also Be Interested in

Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Lowest to $5.1790
ECAD model for PFS7539H
STMicroelectronics
CCM PFC CONTROLLER WITH HIGH VOL
Lowest to $2.6052
ECAD model for L4986A
ON Semiconductor
IC PFC CTRLR CRM 6TSOP
Lowest to $0.4740
ECAD model for NCP1622AEASNT1G
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16SOIC / Power Factor Correction and PWM Controller 0.7mA 81kHz 16-Pin SOIC W T/R
Need more? Email Us
ECAD model for ML4824IS1X
Texas Instruments
High Power-Factor Preregulator
Need more? Email Us
ECAD model for UC3852DTRG4
Fairchild/ON Semiconductor
8-Pin PFC and PWM Controller Combo
Lowest to $2.0452
ECAD model for FAN4803CP1
ON Semiconductor
HIGH-VOLTAGE, MULTIMODE POWER FA
Lowest to $0.9644
ECAD model for NCP1618BDR2G
ON Semiconductor
Power Factor Correction and PWM Controller Combo | IC PFC PWM CTRLR COMBO 16-SOIC
Need more? Email Us
ECAD model for ML4800IS
ON Semiconductor
HIGH-VOLTAGE, MULTIMODE POWER FA
Lowest to $1.0835
ECAD model for NCP1618ADR2G

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention