EN
  • EN
  • DE

FES6G

Part No FES6G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 6A TO277-3 / Diode 400 V 6A Surface Mount TO-277-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 6 A
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 25 ns
Current - Reverse Leakage @ Vr 2 µA @ 400 V
Capacitance @ Vr, F 60pF @ 4V, 1MHz
Mounting Type Surface Mount
Package / Case TO-277, 3-PowerDFN
Supplier Device Package TO-277-3
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number FES6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1355842-FES6G
Ultra Librarian 3D Model Ultra Librarian FES6G CAD Model

Description

The FES6G series from ON Semiconductor represents a line of high-efficiency, fast-recovery rectifiers designed to meet the demanding requirements of modern electronic applications. These rectifiers are engineered to provide robust performance in a compact package, making them ideal for use in power supply circuits, inverters, converters, freewheeling diodes, and other high-frequency electronic systems.

Key Features:

  • High forward surge capability, withstanding a peak forward surge current of 150A.
  • Fast recovery time, typically less than 35ns, which minimizes power loss and improves efficiency.
  • High reverse voltage of 400V, ensuring reliable operation in applications with high voltage requirements.
  • Low forward voltage drop, reducing thermal stress and improving overall system efficiency.
  • High reliability and performance stability over a wide operating temperature range from -55°C to +150°C.
  • Available in a variety of package options, including the industry-standard axial leaded package for easy integration into existing designs.

Applications:

The versatility of the FES6G series makes it suitable for a diverse range of applications, such as:

  • Power management solutions in consumer electronics, including TVs, computers, and mobile devices.
  • Industrial power systems requiring high efficiency and reliability.
  • Automotive applications where robust performance under harsh conditions is essential.
  • Renewable energy systems, including solar inverters and wind turbine converters.
  • Telecommunication infrastructure, where stable and efficient power supply is critical.

Product Specifications:

Parameter Value Package Type Axial Lead Peak Repetitive Reverse Voltage (V<sub>RRM) 400V Average Rectified Forward Current (I<sub>F(AV)) 6A Non-Repetitive Peak Forward Surge Current (I<sub>FSM) 150A Maximum Instantaneous Forward Voltage (V<sub>F) 1.3V Maximum Reverse Recovery Time (t<sub>rr) 35ns Operating Junction Temperature Range -55°C to +150°C

ON Semiconductor's FES6G series rectifiers are an excellent choice for designers seeking to enhance the efficiency and reliability of their power conversion systems. With its superior specifications and versatile applications, the FES6G series stands out as a top-tier component in the semiconductor industry.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7042 $59.8570
200+ $0.5779 $115.5800
310+ $0.5599 $173.5690
430+ $0.5417 $232.9310
555+ $0.5237 $290.6535
740+ $0.4695 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess