EN
  • EN
  • DE

STM32F401CBU7

Part No STM32F401CBU7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48QFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 84MHz
Connectivity I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 36
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 1.7V ~ 3.6V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 716442-STM32F401CBU7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F401CBU7 CAD Model

Description

STM32F401CBU7 Microcontroller

The STM32F401CBU7 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer both power efficiency and performance for a wide range of applications. This MCU is part of the STM32F4 series, which is based on the advanced ARM Cortex-M4 processor with a floating-point unit (FPU). It operates at a frequency of up to 84 MHz, which provides the computational power necessary to handle complex tasks and algorithms.

With a rich set of peripherals and I/Os, the STM32F401CBU7 is a versatile choice for applications such as industrial control, medical equipment, consumer electronics, and Internet of Things (IoT) devices. The integration of advanced connectivity features and the flexible memory architecture make it an ideal choice for modern, sophisticated embedded systems.

Key Features:

  • Core: ARM Cortex-M4 with FPU
  • Max Frequency: 84 MHz
  • Flash Memory: 128 KB
  • SRAM: 64 KB
  • Supply Voltage: 2.4 V to 3.6 V
  • I/O Pins: Up to 51
  • Communication Interfaces: I2C, SPI, USART/UART, USB 2.0
  • 12-bit ADCs and DACs for analog interfacing
  • Advanced timers for PWM and other timing-related functions
  • Package: UFQFPN-48 (Ultra-thin Fine Pitch Quad Flat Package No leads)

This MCU also features a range of power-saving modes, including a low-power run mode, sleep mode, and a standby mode with a backup battery, which make it particularly suitable for battery-powered devices. The STM32F401CBU7 also offers real-time performance with the help of a nested vectored interrupt controller (NVIC) for fast handling of interrupts and an extensive range of enhanced I/Os and peripherals connected to two APB buses, two AHB buses, and a 32-bit multi-AHB bus matrix.

Developers can take advantage of the comprehensive development ecosystem provided by STMicroelectronics, which includes software libraries, the STM32CubeMX configuration and initialization platform, and various development tools to streamline the development process and reduce time to market.

The STM32F401CBU7 is a robust and reliable MCU that combines performance, power efficiency, and a rich feature set, making it an excellent choice for designers looking to balance processing power with energy efficiency in their embedded projects.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1514 $50.0598
18+ $5.8679 $105.6222
27+ $5.6845 $153.4815
37+ $5.5011 $203.5407
48+ $5.3178 $255.2544
63+ $4.7676 $300.3588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,710 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess