EN
  • EN
  • DE

5LP02C

Part No 5LP02C
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 163359-5LP02C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 5LP02C CAD Model

Description

ON Semiconductor 5LP02C Product Overview

The ON Semiconductor 5LP02C is a state-of-the-art Low Dropout Regulator (LDO) designed for a wide range of applications that demand high efficiency, low noise, and a small footprint. This LDO is capable of delivering up to 150mA of continuous output current and is optimized for stable operation even with low-ESR ceramic output capacitors. The 5LP02C is an ideal choice for portable electronics, where extended battery life and compact design are critical.

This regulator features a low dropout voltage, which ensures efficient operation close to the input voltage, minimizing power loss and thus improving overall system efficiency. The device operates within an input voltage range of 2.5V to 5.5V, making it versatile for various applications, from battery-powered devices to embedded systems.

The 5LP02C boasts a low quiescent current, contributing to its high efficiency, especially in standby mode. This characteristic is particularly important for battery-operated devices, as it helps to prolong battery life when the device is in idle or sleep mode. Additionally, the regulator offers excellent transient response, which is crucial for maintaining a stable output voltage during rapid changes in load, such as when a device switches from low power to high power operation.

ON Semiconductor has equipped the 5LP02C with several protective features to ensure reliable operation under different conditions. These include thermal shutdown to prevent overheating, current limit to protect against excessive loads, and input under-voltage lockout to safeguard the device and downstream components from insufficient supply voltages.

The 5LP02C is available in a compact SOT-23-5 package, which is ideal for space-constrained applications. Its small size, combined with the low number of external components required for operation, makes it an excellent choice for designing compact, efficient, and reliable power management solutions.

Overall, the ON Semiconductor 5LP02C LDO is a versatile and robust component that offers designers a balance of performance, efficiency, and size, making it suitable for a broad array of products from wearables to smart sensors and other portable electronic devices.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess