EN
  • EN
  • DE

STM32F334C8T7

Part No STM32F334C8T7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F3
Package Tray
Number of I/O 37
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-18539, STM32F334C8T7-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851986-STM32F334C8T7
Ultra Librarian 3D Model Ultra Librarian STM32F334C8T7 CAD Model

Description

The STM32F334C8T7 is a cutting-edge microcontroller from STMicroelectronics, designed to deliver high performance and efficiency for advanced control systems. This microcontroller is part of the STM32F3 series, which is renowned for its exceptional computational power and innovative features that make it ideal for a wide range of applications, including industrial control, motor drives, power management, and medical equipment.

Key Features

  • Core: ARM® Cortex®-M4 with FPU and DSP instructions, running at up to 72 MHz.
  • Memory: 64 Kbytes of Flash memory and 12 Kbytes of SRAM, providing ample space for complex applications.
  • High-Resolution Timer: An advanced timer with 217 ps resolution helps in precise control applications such as digital power conversion, sensorless motor control, and lighting.
  • Rich Peripherals: Includes multiple communication interfaces such as I2C, USART, SPI, and CAN, as well as 16-bit and 32-bit timers, and a 12-bit ADC with up to 5 MSPS.
  • System Flexibility: A flexible static memory controller that supports Compact Flash, SRAM, PSRAM, NOR, and NAND memories.

Energy Efficiency

The STM32F334C8T7 is designed with energy efficiency in mind. It features multiple power-saving modes, including a low-power run mode and a standby mode with a fast wake-up time, which makes it suitable for battery-powered and energy-harvesting applications.

Development Support

STMicroelectronics provides extensive development support for the STM32F334C8T7 with its comprehensive software HAL library, as well as various development tools and kits. The STM32Cube ecosystem simplifies the development process, from initial setup to final deployment, with a combination of graphical software configuration tools, embedded software libraries, and examples.

Package and Quality

The STM32F334C8T7 comes in a 48-pin LQFP package, which is suitable for space-constrained applications. It operates within a temperature range of -40°C to 85°C, ensuring reliable performance across diverse environmental conditions. STMicroelectronics is committed to high-quality standards, and this microcontroller is no exception, with certifications for industrial quality and long-term availability.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9304 $55.4432
18+ $5.6865 $102.3570
28+ $5.5088 $154.2464
38+ $5.3311 $202.5818
49+ $5.1534 $252.5166
65+ $4.6203 $300.3195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,260 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess