EN
  • EN
  • DE

STM8AF6226TCSSS

Part No STM8AF6226TCSSS
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708677-STM8AF6226TCSSS
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF6226TCSSS CAD Model

Description

STMicroelectronics STM8AF6226TCSSS Microcontroller

The STM8AF6226TCSSS is a cutting-edge microcontroller from STMicroelectronics, tailored for automotive and industrial applications. This robust and versatile MCU is part of the STM8AF series, designed to provide a cost-effective solution without compromising on performance or reliability.

Key Features:

  • Core: The STM8AF6226TCSSS is built around a high-performance STM8A 8-bit core, operating at up to 16 MHz clock frequency, which provides a perfect balance between speed and power consumption.
  • Memory: It is equipped with 32 Kbytes of Flash program memory, offering excellent endurance and data retention. The inclusion of 1 Kbyte of true data EEPROM brings additional flexibility for data storage.
  • RAM: With 2 Kbytes of RAM, this microcontroller can handle complex tasks and data processing without a hitch.
  • I/O Ports: The device features 25/27 I/O pins, which are highly configurable and include 16 high sink outputs, allowing for direct drive of LEDs or other high-current loads.
  • Advanced Peripherals: It includes a range of peripherals such as a 10-bit ADC, two timers, and a communication interface that supports SPI, I2C, and UART protocols, making it highly adaptable to various communication needs.
  • Operating Voltage: The MCU operates within a range of 2.95 V to 5.5 V, ensuring stable performance across a wide range of supply conditions.
  • Temperature Range: Designed to withstand extreme conditions, the STM8AF6226TCSSS is operational over a temperature range from -40°C to 85/125°C, making it suitable for harsh environments.
  • Packages: Available in different package options, including LQFP32 (7x7 mm) and QFN32 (5x5 mm), providing flexibility in hardware design and PCB layout.
  • Automotive Qualification: This microcontroller meets automotive qualification standards, ensuring reliability and performance in automotive-grade applications.

Whether you're developing advanced automotive control systems, industrial automation solutions, or high-reliability consumer products, the STM8AF6226TCSSS provides the efficiency and durability needed for your demanding applications. Its rich set of features and robust design make it an ideal choice for engineers looking for an MCU that can deliver consistent performance in a compact footprint.

For detailed technical specifications, application notes, and programming resources, visit the STMicroelectronics website or contact their support team for assistance.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8088 $54.2640
70+ $1.4842 $103.8940
105+ $1.4378 $150.9690
145+ $1.3914 $201.7530
190+ $1.3450 $255.5500
250+ $1.2059 $301.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,488 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess