EN
  • EN
  • DE

STM8LP151M8T6MBX

Part No STM8LP151M8T6MBX
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708754-STM8LP151M8T6MBX
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8LP151M8T6MBX CAD Model

Description

Introducing the STM8LP151M8T6MBX from STMicroelectronics

The STM8LP151M8T6MBX is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This product is part of the STM8L family, which is designed to deliver high performance and energy efficiency for a wide range of applications. The STM8LP151M8T6MBX is particularly suitable for use in power-sensitive and battery-operated devices due to its ultra-low-power features.

At the heart of the STM8LP151M8T6MBX is an advanced STM8 core operating at up to 16 MHz. This core is complemented by 64 KB of Flash program memory, 2 KB of RAM, and 1 KB of data EEPROM, which together provide ample space for complex applications and data storage. The MCU also includes a wide range of peripherals, such as an integrated 12-bit analog-to-digital converter (ADC), a 12-bit digital-to-analog converter (DAC), and multiple communication interfaces including I2C, SPI, and UART, which allow for easy integration into various system designs.

The device's power management capabilities are one of its standout features. It supports multiple low-power modes, including an Active-Halt mode where the CPU is paused but peripherals can still operate, and a true low-power mode that minimizes power consumption to the extreme. These modes enable the STM8LP151M8T6MBX to achieve excellent energy savings, making it ideal for eco-conscious designs.

For developers, the STM8LP151M8T6MBX is supported by STMicroelectronics' comprehensive development ecosystem, which includes the ST Visual Develop (STVD) integrated development environment (IDE), and the ST Visual Programmer (STVP). These tools, along with a full suite of hardware and software documentation, make it easier to develop, program, and debug applications.

With its robust set of features, the STM8LP151M8T6MBX is an excellent choice for designers looking to create sophisticated yet power-efficient devices in fields such as consumer electronics, industrial control, automation, and sensor technology. Its combination of performance, energy efficiency, and development support ensures that this MCU can meet the demands of modern electronic design.

For more information, datasheets, and technical support, visit the STMicroelectronics website or contact their customer support team.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.5650
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess