EN
  • EN
  • DE

STM809TWX6FLEUR-T

Part No STM809TWX6FLEUR-T
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 708622-STM809TWX6FLEUR-T
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM809TWX6FLEUR-T CAD Model

Description

Overview of STM809TWX6FLEUR-T from STMicroelectronics

The STM809TWX6FLEUR-T is a state-of-the-art microprocessor reset circuit device, meticulously designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This compact and efficient component is specifically tailored to monitor the power supply and system health of microprocessor (μP) systems, ensuring that a proper reset signal is provided to the μP during power-up, power-down, and brown-out conditions.

Key Features

  • Precision Monitoring: The device is engineered to maintain tight monitoring thresholds, providing highly accurate system checks.
  • Low Power Consumption: It is optimized for low power consumption, making it an ideal choice for power-sensitive applications.
  • Reset Time Delay: The STM809TWX6FLEUR-T comes with a built-in delay feature that ensures the system has adequate time to stabilize before the processor starts its operations.
  • Temperature Range: This device operates over an extended temperature range, ensuring reliability across various environmental conditions.
  • Package: It is available in a compact SOT-23 package, making it suitable for space-constrained applications.

Applications

The versatility of the STM809TWX6FLEUR-T makes it an excellent choice for a wide array of applications. It is commonly used in:

  • Portable electronics
  • Computing devices
  • Embedded systems
  • Networking equipment
  • Industrial controllers

Product Benefits

The STM809TWX6FLEUR-T offers numerous benefits for system designers and engineers. Its precise voltage monitoring capability ensures reliable system performance and helps prevent data corruption due to unexpected resets or power failures. The low power consumption feature of the device also aids in extending the battery life of portable devices. Furthermore, the small footprint of the SOT-23 package allows for high-density mounting, which is essential in today's miniaturized electronics.

Overall, the STM809TWX6FLEUR-T is a robust and reliable solution from STMicroelectronics that provides essential protection to μP systems, ensuring that they operate smoothly and efficiently even under adverse power conditions.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1900 $50.3500
645+ $0.1559 $100.5555
995+ $0.1510 $150.2450
1,370+ $0.1461 $200.1570
1,770+ $0.1413 $250.1010
2,370+ $0.1267 $300.2790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,530 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess