EN
  • EN
  • DE

PIC16C712-04E/SO

Part No PIC16C712-04E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Bit CMOS Microcontrollers with A/D Converter and Capture/Compare/PWM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 4x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 1237866-PIC16C712-04E/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C712
Introduction Date February 04, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C712-04E/SO CAD Model

Description

The PIC16C712-04E/SO is a high-performance, CMOS fully-static 8-bit microcontroller packed with a variety of features and capabilities designed by Microchip Technology. This microcontroller is ideal for an extensive range of applications, including but not limited to, automotive, industrial, appliances, and consumer electronics.

Key Features:

  • Core: The device operates with a single-cycle instruction architecture, providing a robust foundation for efficient processing and task management, with a maximum speed of 4 MHz.
  • Memory: It includes 1.75KB of program memory and 128 bytes of RAM, ensuring ample space for application code and data storage.
  • I/O Ports: The microcontroller boasts 13 I/O ports which are highly flexible and configurable, allowing for versatile interfacing with peripheral devices.
  • Timers: Equipped with an 8-bit timer and a watchdog timer, the PIC16C712-04E/SO ensures precise timing for tasks and reliable system operation through its watchdog reset functionality.
  • Serial Communication: An integrated USART module supports serial communication, enabling easy data exchange with other microcontrollers and devices.
  • Analog Features: It includes an 8-channel, 8-bit analog-to-digital converter, providing the capability to interface with analog sensors and devices.
  • Power Management: The device is designed for low-power consumption, with power-saving features such as a power-on reset and selectable sleep modes.
  • Package: The PIC16C712-04E/SO comes in a 18-pin SOIC package, which is suitable for surface-mount technology, providing a compact footprint for space-constrained applications.

Applications:

The versatility of the PIC16C712-04E/SO makes it an excellent choice for a wide array of applications. Its robust I/O capabilities and integrated peripherals make it suitable for control systems, consumer electronics like remote controls, automotive components, industrial automation systems, and much more.

Why Choose the PIC16C712-04E/SO:

With its balance of performance, memory, and integrated features, the PIC16C712-04E/SO from Microchip Technology stands out as a reliable and cost-effective solution for designers looking to optimize their embedded systems. Its low-power operation and extensive peripheral set provide a solid platform for developing sophisticated applications in a compact package.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2437 $51.6051
55+ $1.8410 $101.2550
85+ $1.7835 $151.5975
116+ $1.7259 $200.2044
150+ $1.6684 $250.2600
201+ $1.4958 $300.6558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess