Products specifications

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F4
Packaging Reel - TR
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 168MHz
Connectivity CAN, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 708465-STM32F407VGT6TR
Series TPS series
Popularity Medium
Supply and Demand Status Balance
Family Name STM32F407VG
ECCN 3A991.a.2
Country of Origin Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM32F407VGT6TR CAD Model

Description

STM32F407VGT6TR Microcontroller by STMicroelectronics

The STM32F407VGT6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, belonging to the STM32F4 series, which is renowned for its advanced ARM Cortex-M4 core. This powerful MCU is designed to cater to a wide range of applications, from industrial controls and GPS platforms to medical systems and IoT devices. It is an ideal choice for projects that require a perfect balance of power efficiency and processing capability.

At the heart of the STM32F407VGT6TR is a 32-bit Cortex-M4 core with a floating-point unit (FPU), which operates at frequencies of up to 168 MHz. It boasts a high-performance computing platform that is further enhanced by its DSP (Digital Signal Processing) capabilities. This makes it suitable for audio and real-time processing tasks where fast and efficient data manipulation is crucial.

This MCU features a substantial 1MB of flash memory and 192KB of SRAM, providing ample space for complex applications and software stacks. Furthermore, it supports a range of enhanced I/Os and peripherals. It has three 12-bit ADCs, two DACs, a low-power RTC, advanced timers, and up to 17 communication interfaces, including SPI, I2C, I2S, USART, and USB OTG HS/FS. These features allow for a versatile set of functionalities and connectivity options, enabling developers to design sophisticated and multi-faceted systems.

STMicroelectronics has also equipped the STM32F407VGT6TR with several power-saving modes, which are critical for battery-operated devices. The MCU's dynamic efficiency is achieved through voltage scaling options and an adaptive real-time ART Accelerator, which ensures zero wait-state execution from flash memory.

The STM32F407VGT6TR comes in an LQFP100 package, which provides a compact footprint while still offering enough pins for comprehensive peripheral integration. It is also part of the STM32F4 access line, which means it benefits from STMicroelectronics' product longevity program, ensuring availability for an extended period — an essential factor for long-life cycle projects.

For developers, STMicroelectronics provides extensive support through their software development ecosystem, including the STM32Cube software suite and the HAL (Hardware Abstraction Layer) libraries, making the development process more accessible and reducing time-to-market.

Overall, the STM32F407VGT6TR MCU is a robust and versatile choice for designers who require a high-performance, feature-rich microcontroller that can handle complex tasks while maintaining energy efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to €12.4066
ECAD model for PIC24HJ256GP210-I/PT
Microchip Technology
Lowest to €2.1233
ECAD model for PIC24LC256-I/SM
Renesas Electronics America
Silicon P Channel Power MOS FET High Speed Power Switching
Lowest to €0.2737
ECAD model for HAT1054R
NXP / Nexperia
8-bit microcontrollers with two-clock accelerated 80C51 core 1 kB 3 V byte-erasable Flash with 8-bit A/D converter
Lowest to €17.0956
ECAD model for P89LPC9107FDH
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to €4.7778
ECAD model for PIC24HJ256GP206-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC320ISN
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT
NXP / Nexperia
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Lowest to €3.4999
ECAD model for P89LPC901FD
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to €63.6309
ECAD model for SAK-XC161CJ-16F40F

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ €4.2716 €46.9877
23+ €4.0013 €92.0292
36+ €3.8661 €139.1779
51+ €3.5957 €183.3814
66+ €3.4605 €228.3928
82+ €3.3254 €272.6805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 43,560 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention