EN
  • EN
  • DE

GBU8KS

Part No GBU8KS
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 800V 8A GBU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 36 Weeks
Features Bridge Rectifier Single Phase Standard 800 V Through Hole GBU
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package 4-SIP, GBU
Case / Package GBU
Family Name GBU8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872620-GBU8KS
Ultra Librarian 3D Model Ultra Librarian GBU8KS CAD Model

Description

Introducing the GBU8KS Bridge Rectifier from ON Semiconductor

The GBU8KS is a high-performance bridge rectifier produced by ON Semiconductor, a leader in energy-efficient innovations. This robust component is designed to convert an alternating current (AC) input into a direct current (DC) output, making it an essential part of power supply units for a wide range of electronic devices. The GBU8KS is well-suited for applications that demand a reliable and efficient rectification process.

Key Features of the GBU8KS Bridge Rectifier:

  • High Surge Current Capability: The GBU8KS is capable of withstanding high surge currents, ensuring the device's reliability and longevity even under stressful conditions.
  • High Case Dielectric Strength: With a case that offers high dielectric strength, the GBU8KS provides excellent insulation and protection against electrical breakdowns.
  • Low Forward Voltage Drop: The low forward voltage drop feature reduces power loss and improves efficiency, making it an energy-saving choice for your power supply designs.
  • High Forward Surge Current: Its ability to handle high forward surge currents makes it ideal for applications that experience short-duration overloads.
  • Isolation Voltage: This device has an impressive isolation voltage rating, which adds an extra layer of safety and reliability to the systems it is integrated into.

Applications:

The GBU8KS bridge rectifier is versatile and can be used in a variety of electronic applications, including:

  • Switching power supplies
  • Adapters
  • On-board DC/DC converters
  • Lighting applications
  • Telecommunication devices

ON Semiconductor's commitment to quality is evident in the GBU8KS bridge rectifier. It is built to meet the stringent requirements of various industries, providing a reliable and efficient solution for AC to DC conversion. Whether you are designing power systems for consumer electronics, industrial equipment, or communication infrastructure, the GBU8KS is a solid choice that ensures performance and durability.

By choosing the GBU8KS from ON Semiconductor, you are selecting a component that stands for excellence and innovation in the field of power rectification technology.

You May Also Be Interested in

IXYS
BRIDGE RECT 3P 2.2KV 60A V1A-PAK
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.2KV 21A FO-B
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV PWS-E-FLAT
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 6A D-72
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 600V 3.4A BU
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.6KV 40A SOT227B
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 200V 25A D-63
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 35A GBPC-A
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 1.6KV 75A MTK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6815 $51.1125
180+ $0.5592 $100.6560
280+ $0.5417 $151.6760
385+ $0.5243 $201.8555
495+ $0.5068 $250.8660
665+ $0.4544 $302.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess