EN
  • EN
  • DE

STM32F072V8T6

Part No STM32F072V8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F0
Package Tray
Number of I/O 87
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17862, STM32F072V8T6-ND
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851409-STM32F072V8T6
Ultra Librarian 3D Model Ultra Librarian STM32F072V8T6 CAD Model

Description

STM32F072V8T6 Microcontroller - STMicroelectronics

The STM32F072V8T6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, which belongs to their STM32F0 series. This series is renowned for its 32-bit ARM Cortex-M0 CPU, and the STM32F072V8T6 is no exception, offering a balance of power, efficiency, and cost-effectiveness, making it an ideal choice for a wide range of applications such as consumer electronics, industrial control systems, and sensor hubs.

Featuring a maximum CPU frequency of 48 MHz, the STM32F072V8T6 provides the computational power necessary for complex tasks, while its power-saving modes ensure energy efficiency for battery-powered devices. With up to 64 KB of Flash memory and 8 KB of SRAM, it offers ample storage for code and data. The device's memory architecture also includes a 4 KB EEPROM, which is useful for storing non-volatile data that must be preserved across resets and power cycles.

This microcontroller stands out with its rich set of peripherals. It includes a USB 2.0 Full-Speed interface, making it suitable for USB-based applications without the need for an external USB transceiver. Moreover, it features several communication interfaces such as I2C, SPI, USART, and CAN, enabling it to handle various communication protocols with ease.

The STM32F072V8T6 also comes equipped with multiple 16-bit timers, a 32-bit timer, as well as a calendar RTC with alarm and periodic wakeup from Stop/Standby. For enhanced functionality, it provides 12-bit ADCs, DACs, and fast comparators, allowing for precise analog signal management and conversion. Its versatile GPIOs with external interrupt capability further extend its applicability in a multitude of electronic designs.

Designed with robustness in mind, the MCU operates across a wide temperature range from -40°C to 85°C and integrates safety features such as CRC calculation unit for system integrity checks. The STM32F072V8T6 is available in a LQFP 100 package, which is suitable for PCBs with space constraints without compromising on connectivity and performance.

Overall, the STM32F072V8T6 by STMicroelectronics is a feature-rich and flexible MCU solution that provides developers with a solid foundation for building sophisticated and reliable electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0803 $53.0439
30+ $3.3480 $100.4400
47+ $3.2433 $152.4351
64+ $3.1387 $200.8768
83+ $3.0341 $251.8303
111+ $2.7202 $301.9422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,398 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess