Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)
Manufacturer STMicroelectronics
Series STM32F0
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit
Speed 48MHz
Connectivity HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 37
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 1.65V ~ 3.6V
Data Converters A/D 13x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-UFQFN Exposed Pad
Case / Package 48-UFQFPN (7x7)
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-18520, STM32F071C8U6-ND
Quantity per package 1560
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898121-STM32F071C8U6
Ultra Librarian 3D Model Ultra Librarian STM32F071C8U6 CAD Model

Description

STM32F071C8U6 Microcontroller - STMicroelectronics

The STM32F071C8U6 is a high-performance microcontroller from STMicroelectronics that is part of their extensive STM32F0 series. Designed to offer the perfect balance between performance, power consumption, and value, this microcontroller is built on the ARM Cortex-M0 processor, which operates at frequencies up to 48 MHz. The STM32F071C8U6 is a suitable choice for a wide range of applications, including industrial control systems, consumer electronics, and Internet of Things (IoT) devices.

This microcontroller comes with a rich set of peripherals that can be found in more advanced microcontrollers, which includes multiple communication interfaces such as I2C, SPI, and USART, making it highly flexible in terms of connectivity. Additionally, it features USB 2.0 Full Speed compatibility, which allows for easy integration with computer systems and USB-enabled devices.

With 64 KB of Flash memory and 8 KB of SRAM, the STM32F071C8U6 offers ample storage for complex applications and software stacks. Its memory architecture is also designed to facilitate efficient code execution, contributing to the device's overall performance and responsiveness.

One of the standout features of the STM32F071C8U6 is its robust 12-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise measurement of analog signals, which is crucial for sensor interfacing and data acquisition tasks. It also includes a variety of timers, including general-purpose and advanced-control timers, which are essential for tasks that require precise timing and PWM generation.

The device operates over a wide supply voltage range from 2.0 to 3.6 V, which, along with its low power modes, ensures energy efficiency for battery-powered applications. Its temperature range of -40°C to 85°C makes it reliable for operation in harsh environments.

STMicroelectronics has also placed a strong emphasis on development support for the STM32F071C8U6, providing a comprehensive set of software tools, libraries, and development kits to accelerate the design and development process. This includes support for the STM32Cube ecosystem, which is a collection of tools and software libraries that simplify the configuration and initialization of the microcontroller and its peripherals.

In summary, the STM32F071C8U6 is a versatile and cost-effective microcontroller that combines performance, connectivity, and power efficiency, making it an excellent choice for a diverse range of embedded applications.

You May Also Be Interested in

Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4099 $52.9188
28+ $3.6184 $101.3152
43+ $3.5053 $150.7279
59+ $3.3922 $200.1398
77+ $3.2792 $252.4984
103+ $2.9400 $302.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,060 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention