Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series EtherSynch™
Package Tray
Protocol Ethernet
Function Controller
Interface MII, RMII
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number KSZ8463
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1351552-KSZ8463FMLI
Ultra Librarian 3D Model Ultra Librarian KSZ8463FMLI CAD Model

Description

Microchip Technology KSZ8463FMLI Ethernet Switch

The KSZ8463FMLI is a feature-rich, highly integrated Ethernet switch from the renowned manufacturer Microchip Technology. This robust networking solution is designed to deliver high performance and reliability for a wide range of applications, including industrial automation, automotive, and consumer electronics.

Key Features:

  • Ports: The device includes three ports, with two RMII/MII/RGMII interfaces and one MII interface, providing versatile connectivity options for different network configurations.
  • Speed: It supports 10/100Mbps Ethernet speeds, ensuring efficient data transfer rates for connected devices.
  • VLAN Support: The KSZ8463FMLI offers Virtual LAN (VLAN) support, allowing network segmentation for improved traffic management and security.
  • Quality of Service (QoS): With advanced QoS features, the switch can prioritize network traffic to ensure critical data is transmitted seamlessly and without delay.
  • Energy Efficiency: Incorporating energy-efficient features, this switch reduces power consumption, making it an eco-friendly choice for energy-conscious applications.
  • Industrial Temperature Range: It operates reliably across an extended temperature range, making it suitable for harsh industrial environments.

Technical Specifications:

  • Package: The KSZ8463FMLI is offered in a 64-pin LQFP package, providing a compact footprint for space-constrained applications.
  • Supply Voltage: It operates on a single 3.3V power supply, simplifying power management in system designs.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built-in, safeguarding the device against potential damage from static electricity.

The Microchip Technology KSZ8463FMLI Ethernet switch is an ideal solution for developers looking to integrate reliable network connectivity with advanced features into their products. Its robust design and comprehensive feature set ensure that it can meet the demands of various networking applications while maintaining high performance and efficiency.

You May Also Be Interested in

NXP / Nexperia
IC DUAL UART 64BYTE 28TSSOP
Lowest to $8.7835
ECAD model for SC16IS762IPW,128
Intel
Lowest to $22.6432
ECAD model for DA82562E
Micrel
Ethernet Switch 3-Port 100Mbps 48-Pin LQFP T/R
Lowest to $4.3922
ECAD model for KSZ8863RLLI TR
Microchip Technology
Three Port 10/100 Managed Ethernet Switch with MII
Lowest to $25.3216
ECAD model for LAN9313I-NZW
Cypress Semiconductor Corp
USB BUS CONTROLLER, CMOS
Need more? Email Us
ECAD model for CY7C68320C-56LTXC
Microchip Technology
Small Form Factor Three Port 10/100 Managed Ethernet Switch with Single MII/RMII/Turbo MII | IC ETHER SW 3PORT 16BIT 56QFN
Lowest to $5.9849
ECAD model for LAN9303I-ABZJ
Ricoh
Need more? Email Us
ECAD model for R5C476
SMSC Corporation
High-Performance Multi-Mode Parallel Port Super I/O Floppy Disk Controllers
Need more? Email Us
ECAD model for FDC37C665GT
Microchip Technology
USB 2.0 to 10/100 Ethernet Controller Promiscuous mode | IC USB 2.0-10/100 ETH CRTL 56QFN
Lowest to $42.3762
ECAD model for LAN9500I-ABZJ

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6818 $53.4090
12+ $8.7646 $105.1752
18+ $8.4907 $152.8326
25+ $8.2168 $205.4200
32+ $7.9429 $254.1728
43+ $7.1212 $306.2116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention