EN
  • EN
  • DE

LTC1735IGN#TR

Part No LTC1735IGN#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828614-LTC1735IGN#TR
Ultra Librarian 3D Model Ultra Librarian LTC1735IGN#TR CAD Model

Description

Product Overview: LTC1735IGN#TR

The LTC1735IGN#TR is a high-performance, step-down switching regulator controller from Linear Technology that offers a compact and efficient solution for power supply design. This integrated circuit is designed to drive an external MOSFET at frequencies up to 300kHz, allowing for a reduction in the size of power supply components and providing a flexible, space-efficient power management solution.

Key Features

  • Wide Input Voltage Range: The LTC1735IGN#TR operates over a wide input voltage range from 4V to 36V, making it suitable for a variety of applications, including industrial systems, automotive electronics, and telecommunications equipment.
  • High Efficiency: With its synchronous operation and powerful 1.5A onboard gate drivers, this controller can achieve high conversion efficiency, which is critical for reducing heat dissipation and improving system reliability.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 300kHz through a single external resistor, providing design flexibility to optimize for efficiency or component size.
  • Excellent Transient Response: The LTC1735IGN#TR features Constant Frequency Current Mode control, which ensures a fast transient response and excellent loop stability.
  • Protection Features: It includes a range of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, enhancing the safety and durability of the end application.

Applications

The versatility of the LTC1735IGN#TR makes it ideal for a wide array of applications. Some common uses include:

  • Power distribution systems
  • Portable electronics
  • Networking equipment power supplies
  • Automotive power systems
  • Industrial power supplies

Package and Availability

The LTC1735IGN#TR is available in a narrow 16-lead SSOP package, which is suitable for space-constrained applications. Its tape and reel packaging format (denoted by the #TR suffix) facilitates automated manufacturing processes, making it ideal for high-volume production. As part of Linear Technology's commitment to quality, this product is designed to meet the stringent requirements of the industrial and automotive markets, ensuring reliable performance in even the most demanding environments.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9682 $65.9046
6+ $18.0252 $108.1512
9+ $17.4620 $157.1580
12+ $16.8987 $202.7844
16+ $16.3354 $261.3664
21+ $14.6455 $307.5555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,083 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess