EN
  • EN
  • DE

STM1068C35F38F

Part No STM1068C35F38F
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Smart voltage supervisor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261365-STM1068C35F38F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM1068C35F38F CAD Model

Description

STM1068C35F38F - STMicroelectronics

The STM1068C35F38F is a state-of-the-art microcontroller unit (MCU) from the renowned semiconductor manufacturer, STMicroelectronics. This high-performance MCU is designed to cater to the demanding needs of advanced embedded systems. It is built on a robust architecture that ensures efficient power management, high-speed processing capabilities, and a wide array of connectivity options.

At the heart of the STM1068C35F38F lies a powerful ARM Cortex-M core, which operates at a frequency that provides the perfect balance between processing power and energy consumption. This makes the MCU an ideal choice for applications that require both computational efficiency and power conservation, such as portable devices, industrial control systems, and Internet of Things (IoT) products.

The STM1068C35F38F is equipped with a generous amount of flash memory and RAM, ensuring ample space for complex application code and data storage. The integration of advanced peripherals, including multiple communication interfaces like UART, SPI, I2C, and CAN, allows for seamless integration into various system designs, providing flexibility and ease of use for designers and engineers.

STMicroelectronics has also incorporated robust security features into the STM1068C35F38F, making it a reliable choice for applications where data integrity and protection are paramount. With built-in hardware-based security modules, developers can implement secure boot, secure firmware updates, and cryptographic operations to safeguard sensitive information.

The MCU's extensive support for analog and digital sensors, along with advanced timers and PWM channels, make it highly adaptable for managing a wide range of input/output scenarios. This versatility ensures that the STM1068C35F38F can be the cornerstone of systems requiring precise control and data acquisition, such as automation, monitoring, and real-time analytics.

In conclusion, the STM1068C35F38F from STMicroelectronics is a robust and versatile microcontroller that offers a perfect blend of performance, power efficiency, and security. Its rich set of features and connectivity options make it an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess