EN
  • EN
  • DE

ADM1032ARMZ-2REEL7

Part No ADM1032ARMZ-2REEL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors, Transducers
Description Fan Controller with SMBus Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors,Transducers
Manufacturer Analog Devices Inc.
Win Source Part Number 172882-ADM1032ARMZ-2REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADM1032
Introduction Date January 01, 2008
Ultra Librarian 3D Model Ultra Librarian ADM1032ARMZ-2REEL7 CAD Model

Description

Product Overview: ADM1032ARMZ-2REEL7

The ADM1032ARMZ-2REEL7 is a high-precision, dual-channel digital thermometer and under/over temperature alarm, manufactured by Analog Devices Inc., an industry leader in the design and production of high-performance integrated circuits. This advanced sensor is designed for sophisticated thermal management applications in a wide range of electronic equipment, such as personal computers, office electronics, and telecommunications systems.

Key Features

  • Accuracy: The ADM1032ARMZ-2REEL7 provides exceptional accuracy with ±1°C over a temperature range of 0°C to 70°C for the external temperature channel, ensuring precise temperature monitoring and control.
  • Dual-Channel Sensing: It features two temperature channels - one for sensing the temperature of the device itself (local) and another for a remote temperature sensor diode, typically located on a processor or another IC.
  • Programmable Over/Under Temperature Alarms: The device includes programmable over-temperature and under-temperature alarms to alert the system to potential thermal events, enhancing system safety and reliability.
  • Communication: Communication with the ADM1032ARMZ-2REEL7 is achieved via a 2-wire serial interface, compatible with SMBus and I²C protocols, allowing for easy integration into existing digital systems.
  • Supply Voltage: It operates over a supply voltage range of 3.0 V to 5.5 V, providing flexibility in various system designs.
  • Packaging: The sensor is offered in a compact MSOP-8 package, which is ideal for space-constrained applications.
  • Reel Packaging: The -2REEL7 suffix indicates that this product is provided in tape and reel packaging, suitable for automated assembly processes and high-volume production.

Applications

The ADM1032ARMZ-2REEL7 is versatile and can be employed in a multitude of applications where accurate temperature monitoring is crucial. It is particularly useful in:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Data Storage Systems
  • Telecommunication Equipment
  • Electronic Test Equipment

With its precise temperature monitoring, programmable alarm thresholds, and convenient digital interface, the ADM1032ARMZ-2REEL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the thermal management and safety features of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 6-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
SENSOR TEMPERATURE SMBUS 6UDFN
Lowest to $1.5374
Analog Devices Inc.
Temp Sensor Analog 3-Pin TO-52
Lowest to $14.0771
SII Semiconductor Corporation
TEMP SENSOR
Lowest to $6.0626
Analog Devices Inc.
Need more? Email Us
ON Semiconductor
Lowest to $5.3130
Microchip Technology
Need more? Email Us
Analog Devices Inc.
Remote and Local System Temperature Monitor
Lowest to $0.4428
STMicroelectronics
SENSOR TEMPERATURE I2C/SMBUS 8SO
Lowest to $0.5228

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess