EN
  • EN
  • DE

ADM1032ARMZ

Part No ADM1032ARMZ
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors, Transducers
Description Remote and Local System Temperature Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors,Transducers
Manufacturer Analog Devices Inc.
Win Source Part Number 172880-ADM1032ARMZ
Popularity Low
Supply and Demand Status Balance
Family Name ADM1032
Introduction Date January 01, 2008
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADM1032ARMZ CAD Model

Description

ADM1032ARMZ Digital Temperature Sensor

The ADM1032ARMZ is a high-precision digital temperature sensor crafted by Analog Devices Inc., renowned for their innovative and reliable semiconductor products. This temperature sensor is specifically designed to offer accurate temperature monitoring and control solutions for a wide range of applications, including computer thermal management, environmental control systems, and industrial process control.

At the core of the ADM1032ARMZ is a band gap temperature sensor element which provides an inherently stable and precise temperature reading. The sensor is capable of measuring temperature with a resolution of 1°C and has an accuracy of ±1°C for the local temperature and ±3°C for the remote diode temperature. This accuracy is maintained over a wide temperature range, from -40°C to +125°C for the local sensor and -40°C to +150°C for the remote sensor, making it suitable for use in extreme conditions.

One of the key features of the ADM1032ARMZ is its two-channel design. It can measure its own temperature as well as the temperature of a remote thermal diode, which can be located on a CPU, GPU, or other heat-generating component. This dual capability enables the ADM1032ARMZ to provide comprehensive thermal monitoring within a system.

The device communicates with the host system through a 2-wire serial interface, which is compatible with the System Management Bus (SMBus) protocol. This allows for easy integration into existing systems and provides the flexibility for digital communication with microcontrollers or other ICs. The ADM1032ARMZ can also be configured to generate an alert or interrupt signal if the temperature exceeds a user-defined threshold, enabling autonomous system protection mechanisms.

Encased in a compact MSOP-8 package, the ADM1032ARMZ is designed for space-constrained applications. Its low power consumption makes it an ideal choice for portable and battery-powered devices where energy efficiency is paramount.

Overall, the ADM1032ARMZ from Analog Devices Inc. is a versatile and reliable temperature sensor that delivers high accuracy and ease of use for engineers and designers looking to implement temperature monitoring and control in their systems.

You May Also Be Interested in

Texas Instruments
Lowest to $1.4445
STMicroelectronics
SENSOR TEMP RATIOMETRIC SOT323-5 / Temp Sensor Analog 5-Pin SOT-323 T/R
Lowest to $0.4334
Maxim Integrated
Lowest to $1.7960
Analog Devices Inc.
Fan Controller with SMBus Interface
Need more? Email Us
Analog Devices Inc.
Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 6-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
STMicroelectronics
SENSOR TEMP RATIOMETRIC TO92-3
Lowest to $0.3377
Texas Instruments
Need more? Email Us
ON Semiconductor
Temp Sensor Digital Serial (2-Wire) 8-Pin Micro T/R
Lowest to $2.4169

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4428 $50.9220
245+ $0.4143 $101.5035
375+ $0.4000 $150.0000
540+ $0.3714 $200.5560
705+ $0.3571 $251.7555
875+ $0.3429 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,505 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess