EN
  • EN
  • DE

TMP4411AIDCNT

Part No TMP4411AIDCNT
Manufacturer Texas Instruments
Catalog Temperature Sensors, Transducers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors,Transducers
Manufacturer Texas Instruments
Win Source Part Number 218479-TMP4411AIDCNT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP4411AIDCNT CAD Model

Description

The TMP4411AIDCNT is a high-precision temperature sensor from Texas Instruments (TI), renowned for its accuracy and reliability in temperature monitoring applications. This sensor is part of TI's extensive portfolio of temperature sensors designed to meet the diverse needs of various industries, including consumer electronics, automotive, and industrial systems.

Key Features

  • High Accuracy: The TMP4411AIDCNT offers impressive accuracy levels, ensuring precise temperature readings that are critical for maintaining system performance and safety.
  • Wide Temperature Range: This sensor is capable of measuring temperatures from -40°C to +125°C, making it suitable for a broad range of operating environments.
  • Low Power Consumption: Designed for efficiency, the TMP4411AIDCNT has a low power consumption rate, which is ideal for battery-powered or energy-sensitive applications.
  • Digital Output: The sensor provides a digital output that can interface with various microcontrollers and processors, facilitating easy integration into system designs.
  • Programmable Resolution: It features a programmable resolution that allows users to optimize the balance between measurement resolution and conversion time according to their specific application requirements.
  • Small Package Size: The TMP4411AIDCNT comes in a compact SOT-23 package, which is advantageous for space-constrained applications.

Applications

The versatility of the TMP4411AIDCNT extends to a wide array of applications. It is especially well-suited for:

  • Environmental monitoring and HVAC systems
  • Computer and server systems
  • Battery management systems
  • Industrial controls and instrumentation
  • Portable and wearable devices

Summary

The Texas Instruments TMP4411AIDCNT temperature sensor is an optimal choice for designers looking for a high-accuracy, low-power, and easily integrable temperature monitoring solution. With its wide operating temperature range and digital output, it is adaptable to a multitude of applications, ensuring that temperature readings are precise and reliable for the safety and efficiency of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Fan Controller with SMBus Interface
Lowest to $1.0082
Maxim Integrated
Lowest to $4.3657
Texas Instruments
Precision Temperature Sensors
Lowest to $1.5078
Texas Instruments
Lowest to $0.8732
Texas Instruments
Lowest to $0.8732
Texas Instruments
Lowest to $0.6331
STMicroelectronics
SENSOR TEMP I2C/SMBUS 8MSOP
Lowest to $0.4571
STMicroelectronics
SENSOR TEMPERATURE SMBUS SOT23-6
Lowest to $1.1100

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess