EN
  • EN
  • DE

STHDMI001A

Part No STHDMI001A
Manufacturer STMicroelectronics
Catalog Linear - Video Processing
Description 3.3V, high bandwith, 2-to-1 high definition multimedia interface (HDMI) switch with single enable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261090-STHDMI001A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STHDMI001A CAD Model

Description

The STHDMI001A from STMicroelectronics is a cutting-edge High-Definition Multimedia Interface (HDMI) IC designed to facilitate the transmission of high-definition audio and video signals. This innovative product is part of STMicroelectronics' commitment to providing advanced semiconductor solutions for the ever-evolving consumer electronics market.

Key Features

  • High-Definition Support: The STHDMI001A is capable of handling video resolutions up to 1080p, ensuring compatibility with the latest high-definition content.
  • Audio Excellence: This IC supports multiple audio formats, including 7.1-channel surround sound, providing an immersive auditory experience.
  • Enhanced Color Depth: With the ability to support deep color, the STHDMI001A can deliver richer and more accurate color representations.
  • Bandwidth Performance: It boasts a high-speed data transfer rate, making it suitable for applications requiring the transmission of large amounts of data without compromising quality.
  • Consumer Electronics Control (CEC): The inclusion of CEC allows for integrated control among all HDMI-connected devices, offering a seamless user experience.

Applications

The versatility of the STHDMI001A makes it an ideal choice for a wide range of applications in the consumer electronics industry. It can be used in:

  • High-definition televisions (HDTVs)
  • Digital set-top boxes
  • Blu-ray and DVD players
  • Home theater systems
  • Gaming consoles
  • PC multimedia devices

Technical Specifications

The STHDMI001A is designed with technical precision to ensure high reliability and performance. Its key specifications include support for HDMI 1.4 features, low power consumption for energy-efficient operation, and an integrated HDMI receiver with a dual-input port to facilitate easy switching between sources.

Conclusion

In conclusion, the STHDMI001A from STMicroelectronics is a highly adaptable HDMI interface IC that offers superior audio and video quality, robust data transfer rates, and CEC for advanced control. Its technical prowess makes it an ideal solution for enhancing the multimedia capabilities of a wide array of consumer electronic devices.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess