EN
  • EN
  • DE

LT1046CS8

Part No LT1046CS8
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828459-LT1046CS8
Ultra Librarian 3D Model Ultra Librarian LT1046CS8 CAD Model

Description

Product Overview: LT1046CS8

The LT1046CS8 is a high-performance, precision voltage reference from Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This component is designed to offer a stable and accurate reference voltage for various applications, including data converters, portable instrumentation, and industrial control systems.

Key Features

  • High Accuracy: The LT1046CS8 boasts an impressive initial accuracy, ensuring precise voltage regulation for sensitive electronic circuits.
  • Low Temperature Coefficient: With a very low temperature coefficient, this voltage reference provides consistent performance over a wide temperature range, making it suitable for both commercial and industrial environments.
  • Low Dropout Voltage: It operates with a minimal voltage difference between the input and output, enabling efficient use in low headroom applications.
  • Low Noise: The LT1046CS8 is designed to exhibit low noise characteristics, which is critical for high-precision analog circuits.
  • Stability with Capacitive Loads: This voltage reference can handle capacitive loads, ensuring stability and reliability in various circuit configurations.
  • Package: The device comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.

Applications

The LT1046CS8 is versatile and can be used in a wide array of electronic systems. Its high accuracy and stability make it an ideal choice for:

  • High-resolution analog-to-digital (A/D) and digital-to-analog (D/A) converters
  • Portable test instruments and battery-powered devices
  • Precision power supply controls
  • Automotive electronics and control systems
  • Medical and healthcare monitoring devices

Reliability and Performance

Linear Technology's commitment to quality ensures that the LT1046CS8 voltage reference meets stringent performance criteria. The device's reliability and long-term stability are backed by rigorous testing and proven design methodologies, making it a trusted component for engineers and designers who require the utmost in precision and durability.

With its combination of features, the LT1046CS8 is an essential building block for systems that demand high accuracy voltage references, providing a solid foundation for the development of robust and precise electronic products.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess