EN
  • EN
  • DE

STM32MP151CAA3

Part No STM32MP151CAA3
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description MPU WITH ARM CORTEX-A7 650 MHZ,  /  ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 209MHz, 650MHz 448-LFBGA (18x18)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Series STM32MP1
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 209MHz, 650MHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI-CEC, LCD
Ethernet 10/100Mbps, GbE
USB USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TA)
Security Features ARM TZ
Package / Case 448-LFBGA
Supplier Device Package 448-LFBGA (18x18)
Additional Interfaces CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Base Product Number STM32
Other Names STM32MP151CAA3,497-STM32MP151CAA3
Standard Package 420
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261871-STM32MP151CAA3
Ultra Librarian 3D Model Ultra Librarian STM32MP151CAA3 CAD Model

Description

The STM32MP151CAA3 is a highly capable microprocessor from STMicroelectronics, designed to cater to the needs of a wide range of industrial and consumer applications. This product is part of ST's STM32 family, which is renowned for its high performance, rich set of features, and flexibility. The STM32MP151CAA3 is a testament to ST's commitment to providing advanced solutions for complex embedded systems.

Core Features

  • Dual-core Configuration: The STM32MP151CAA3 boasts a dual-core configuration, including an ARM® Cortex®-A7 core running up to 650 MHz, and a Cortex®-M4 core running at 209 MHz. This allows for a balance of high-performance processing and real-time task management, making it ideal for multitasking environments.
  • Integrated Security: Security is a primary concern in today's connected devices. The STM32MP151CAA3 addresses this with features like a secure boot, TrustZone® for ARMv7-M, and cryptographic acceleration. These features ensure the integrity and confidentiality of your applications.
  • Rich Connectivity: With a variety of communication interfaces such as I2C, UARTs, SPI, CAN, and Ethernet, the STM32MP151CAA3 can handle a multitude of connectivity requirements, ensuring that your product can communicate with the rest of the world easily.
  • 3D GPU: The inclusion of a 3D Graphics Processing Unit (GPU) allows for the rendering of graphics-intensive applications, which is perfect for human-machine interface (HMI) applications.

Memory and Expansion

The STM32MP151CAA3 supports a flexible external memory interface with options for DDR3L, LPDDR2, or LPDDR3, giving designers the freedom to choose the optimal memory solution for their application. Additionally, it provides support for a wide range of storage options, including eMMC, SD, and NAND flash, allowing for ample storage capacity and flexibility in system design.

Development Support and Ecosystem

STMicroelectronics provides extensive support for the STM32MP151CAA3 through their development tools and software ecosystem. The STM32CubeMX is a graphical tool that allows for easy configuration of the device and initialization code generation. Furthermore, the STM32MP1 series is supported by a comprehensive Linux® software distribution, making it easier for developers to create complex, Linux-based applications.

In summary, the STM32MP151CAA3 is a powerful and versatile microprocessor that is well-suited for a wide range of applications. Its combination of performance, security features, and connectivity options make it a top choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7167 $68.1501
6+ $18.6393 $111.8358
9+ $18.0568 $162.5112
12+ $17.4744 $209.6928
15+ $16.8919 $253.3785
20+ $15.1445 $302.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess