EN
  • EN
  • DE

STLD20D-C8

Part No STLD20D-C8
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.8V
Maximum Supply Voltage 4.2V
Channel Output Current 21mA
Frequency 500kHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 137490-STLD20D-C8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STLD20D-C8 CAD Model

Description

STLD20D-C8 - STMicroelectronics LED Driver

The STLD20D-C8 is a sophisticated LED driver integrated circuit produced by STMicroelectronics, designed to deliver high performance and reliability for a wide range of lighting applications. This IC is specifically engineered to manage the power supply for LEDs, providing a consistent and stable current to ensure optimal operation and longevity of the lighting system.

Key Features

  • Drive Capability: The STLD20D-C8 can drive LED strings with a wide range of current settings, making it versatile for different LED configurations and requirements.
  • High Efficiency: With its high-efficiency design, the IC ensures minimal energy loss, which translates into lower operating costs and reduced heat generation.
  • Dimming Functionality: It supports both analog and PWM dimming, offering flexibility in controlling the brightness levels of the LEDs, which is essential for creating the desired ambiance in lighting applications.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard the LEDs and the driver itself from overheating, thereby enhancing the product's safety and durability.
  • Compact Size: The STLD20D-C8 comes in a compact package, allowing for integration into a variety of lighting solutions without requiring a lot of space.

Applications

The STLD20D-C8 is suitable for an array of applications, including:

  • Architectural lighting
  • Task and accent lighting
  • Backlighting for LCD displays
  • Automotive interior lighting
  • General purpose LED illumination

Conclusion

Overall, the STLD20D-C8 from STMicroelectronics is a highly capable LED driver that offers a blend of performance, efficiency, and versatility, making it an ideal choice for designers and manufacturers looking to create sophisticated and reliable lighting solutions. Its features cater to the demands of modern lighting systems, ensuring that end-users enjoy high-quality, energy-efficient, and customizable lighting experiences.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess