EN
  • EN
  • DE

MAX16822AASA+

Part No MAX16822AASA+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description 2MHz, High-Brightness LED Drivers with Integrated MOSFET and High-Side Current Sense
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 6.5V
Voltage Supply MAX 65V
Output Current per Channel 350mA
Frequency 2MHz
Dimming PWM
Applications Lighting
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1212345-MAX16822AASA+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16822A
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Ultra Librarian 3D Model Ultra Librarian MAX16822AASA+ CAD Model

Description

Maxim Integrated MAX16822AASA+ High-Efficiency LED Driver

The MAX16822AASA+ from Maxim Integrated is a versatile and efficient solution for driving high-brightness LEDs (HB LEDs). This current regulator operates from a 6.5V to 40V input voltage range, making it suitable for a variety of LED lighting applications such as automotive lighting, architectural lighting, and display backlighting.

One of the standout features of the MAX16822AASA+ is its integrated MOSFET, which simplifies the design by reducing external component count. This feature, combined with its small 8-pin SOIC package, makes it an excellent choice for space-constrained applications. The device is capable of delivering up to 350mA of continuous output current, ensuring sufficient power for driving multiple HB LEDs in series.

The MAX16822AASA+ offers a high level of flexibility with its adjustable switching frequency, which ranges from 100kHz to 1MHz. This allows designers to optimize the LED driver for efficiency or to minimize electromagnetic interference (EMI) in noise-sensitive applications. Additionally, the device supports pulse-width modulation (PWM) dimming, which provides precise control over the brightness of the connected LEDs and can enhance the overall power efficiency of the lighting system.

Protection features are also built into the MAX16822AASA+, including cycle-by-cycle current limit, thermal shutdown, and overvoltage protection. These features help to ensure the longevity and reliability of the LED driver, protecting it and the connected LEDs from potential damage caused by abnormal operating conditions.

In summary, the MAX16822AASA+ is a high-quality, high-efficiency LED driver that offers a combination of integration, flexibility, and protection. Its wide input voltage range, integrated MOSFET, and adjustable features make it a highly adaptable solution for a broad range of LED lighting applications. Whether you're designing for automotive, commercial, or consumer lighting, the MAX16822AASA+ is engineered to meet the demands of high-performance LED driving.

You May Also Be Interested in

Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7462 $52.3860
70+ $1.4328 $100.2960
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2985 $253.2075
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess