EN
  • EN
  • DE

FL7732M

Part No FL7732M
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823334-FL7732M
Ultra Librarian 3D Model Ultra Librarian FL7732M CAD Model

Description

The FL7732M is a highly integrated PWM controller manufactured by Fairchild/ON Semiconductor, designed for offline LED lighting applications. This controller provides a cost-effective and efficient solution for driving LEDs with constant current, ensuring stable and flicker-free lighting.

Applications

  • LED Bulb Lighting: Driving LEDs in A-type, candle, and other bulb form factors.
  • LED Tube Lighting: Powering LED tubes commonly used in commercial and industrial settings.
  • LED Street Lighting: Used in street lighting applications requiring high efficiency and reliability.
  • LED Downlights: Ideal for downlights used in residential and commercial buildings.
  • General LED Lighting: Suitable for a wide range of LED lighting applications.

Features

  • Primary-Side Regulation (PSR): Eliminates the need for optocouplers, reducing component count and cost.
  • Constant Current (CC) Control: Provides stable and accurate LED current regulation.
  • High Power Factor (PF): Achieves high power factor correction for improved energy efficiency.
  • Low Total Harmonic Distortion (THD): Minimizes harmonic distortion for better power quality.
  • Built-in Protections: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP).
  • Open-Load and Short-Circuit Protection: Protects the driver and LEDs from damage.
  • Adaptive Feedback Loop: Optimizes performance under varying line and load conditions.
  • Valley Switching Operation: Reduces switching losses for increased efficiency.

Benefits

  • Reduced BOM Cost: Fewer external components result in lower overall cost.
  • Improved Efficiency: High power factor and valley switching contribute to energy savings.
  • Enhanced Reliability: Comprehensive protection features ensure robust operation and longevity.
  • Simplified Design: Primary-side regulation simplifies the design process.
  • Flicker-Free Lighting: Constant current control provides stable and smooth lighting.

Additional Details

The FL7732M operates in quasi-resonant (QR) mode to minimize switching losses. It supports a wide input voltage range, typically from 85VAC to 265VAC. The device is available in a small outline package (SOP), facilitating easy integration into compact designs. The internal control algorithms optimize the drive current based on the input voltage and output load, maintaining consistent brightness and efficiency. It is designed to meet international regulatory standards for LED lighting applications. The device includes a dimming function, allowing for adjustable light output.

You May Also Be Interested in

Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess