EN
  • EN
  • DE

LT3965EFE#PBF

Part No LT3965EFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description LED Driver 8 Segment 1800uA Supply Current Automotive 28-Pin TSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Dimming I2C, PWM
Height 1.2 mm
Max Input Voltage 60 V
Max Junction Temperature (Tj) 125 °C
Max Operating Temperature 125 °C
Max Supply Voltage 60 V
Min Input Voltage 8 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 1.3 mA
Number of Outputs 8
Number of Pins 28
Output Current 500 mA
Output Current per Channel 500 mA
Output Voltage 26 V
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 500 Hz
Topology Boost
Win Source Part Number 1182518-LT3965EFE#PBF
Categories PMIC - LED Drivers
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3965EFE#PBF CAD Model

Description

Product Overview: LT3965EFE#PBF

The LT3965EFE#PBF is a versatile LED bypass switching device from Analog Devices Inc., designed to enhance the performance and reliability of automotive and industrial lighting systems. This innovative component is part of Analog Devices' extensive portfolio of power management solutions, specifically tailored for applications requiring efficient control of LED arrays.

Key Features

  • LED Bypass Switching: The LT3965EFE#PBF allows for individual LED bypass in a string, ensuring continuous light output even if one or more LEDs in the array fail, thus enhancing the reliability of the lighting system.
  • Integrated Fault Detection: With built-in open LED and short-circuit detection, the device promptly identifies and responds to common LED malfunctions, further contributing to the system's robustness.
  • High Voltage Capability: This device supports a wide input voltage range, making it suitable for various automotive and industrial lighting applications.
  • Flexible Control: It offers both I2C and CBUS interfaces for control and fault reporting, providing flexibility in system design and diagnostics.
  • Thermal Management: The LT3965EFE#PBF includes thermal shutdown protection, safeguarding the device and the LEDs from overheating and potential damage.

Applications

  • Automotive LED Lighting
  • Industrial Lighting Systems
  • LED Backlighting
  • Emergency Lighting

Quality and Reliability

Encased in a thermally enhanced TSSOP-20 package, the LT3965EFE#PBF is designed to meet the rigorous standards of automotive and industrial environments. Analog Devices Inc. ensures that this product undergoes thorough testing and quality control measures to provide consistent and reliable performance.

Conclusion

The LT3965EFE#PBF from Analog Devices Inc. stands out as an essential component for any lighting system that demands high reliability, fault tolerance, and flexible control. Its ability to maintain functionality despite individual LED failures makes it an invaluable addition to any lighting application where uninterrupted illumination is critical.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4480 $57.2400
11+ $9.3933 $103.3263
17+ $9.0997 $154.6949
23+ $8.8062 $202.5426
30+ $8.5127 $255.3810
40+ $7.6320 $305.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 393 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess