Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micro Electronics
Win Source Part Number 1277227-UM82C55A
Manufacturer Homepage www.microelectr.com.hk
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UM82C55A CAD Model

Description

The UM82C55A is a limited supply electronic component manufactured by Micro Electronics. UM82C55A Micro Electronics

  • Applications: Various
  • Popularity: Medium
  • Win Source Part Number: 1277227-UM82C55A
  • Manufacturer Homepage: www.microelectr.com.hk
  • RoHS State: Request Verification

You May Also Be Interested in

Microchip Technology
P-Channel Enhancement Mode Vertical DMOS FETs | MOSFET P-CH 400V 0.125A SOT89-3
Lowest to $2.9546
ECAD model for TP2540N8-G
Microchip Technology
N-Channel Enhancement-Mode Vertical DMOS FET | MOSFET N-CH 60V 300MA TO92-3
Need more? Email Us
ECAD model for TN2106N3-G
Texas Instruments
PMU for Processor Power | OTP SPIN FROM TPS65912X FAMILY
Lowest to $10.1742
ECAD model for TPS659127YFFR
Texas Instruments
Dual 2-Input Positive-OR Gate | IC GATE OR 2CH 2-INP SM8
Lowest to $0.5244
ECAD model for SN74LVC2G32DCTRE4
AUK corp
NPN Silicon Power Transistor
Lowest to $0.2923
ECAD model for STD13005F
Texas Instruments
3.3V ABT OCTAL BUS TRANSCEIVERS AND REGISTERS WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 3.6V 24SOIC
Need more? Email Us
ECAD model for SN74LVTH652DWRG4
Texas Instruments
DIGITAL SIGNAL PROCESSORS
Need more? Email Us
ECAD model for TMS320LC206PZA80
Texas Instruments
FAST-TRANSIENT-RESPONSE 500mA LOW-DROPOUT VOLTAGE REGULATORS
Lowest to $2.6838
ECAD model for TPS77633DG4
Texas Instruments
FAST-TRANSIENT-RESPONSE 1.5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LINEAR 1.8V 1.5A 20HTSSOP
Lowest to $15.0789
ECAD model for TPS75318QPWPREP

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention