EN
  • EN
  • DE

STL90N3LLH7

Part No STL90N3LLH7
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description N-channel 30 V, 0.0034 Ohm typ., 24 A STripFET(TM) VII DeepGATE(TM) Power MOSFET in a PowerFLAT(TM) 5x6 package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097043-STL90N3LLH7
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STL90N3LLH7 CAD Model

Description

The STL90N3LLH7 is a state-of-the-art N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to meet the demands of a wide range of electronic applications, offering high efficiency and reliability.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage that ensures low on-state resistance and superior switching performance.
  • High Current Capability: With a continuous drain current of 80A, the STL90N3LLH7 is capable of handling high current loads, making it suitable for demanding power applications.
  • High Avalanche Ruggedness: The MOSFET is engineered to withstand high energy pulses in the avalanche and commutation modes, which enhances its durability and reliability.
  • 100% Avalanche Tested: Each unit is thoroughly tested for avalanche ruggedness, ensuring consistent performance across the product range.
  • Low Gate Charge: The low gate charge of this MOSFET results in reduced switching losses, which improves overall efficiency in high-frequency applications.

Applications

The STL90N3LLH7 is suitable for a variety of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Motor Control Systems
  • Automotive Applications
  • LED Lighting Solutions

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDS) 30V
Continuous Drain Current (ID) 80A
Power Dissipation (PD) 79W
Operating Temperature Range -55°C to 175°C

In conclusion, the STL90N3LLH7 from STMicroelectronics is a robust and efficient solution for high-performance power management tasks. Its combination of low on-resistance, high current capacity, and ruggedness makes it an ideal choice for designers seeking to optimize power consumption and enhance system reliability.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess