EN
  • EN
  • DE

MAX4544EPA

Part No MAX4544EPA
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW ANLG DUAL SPDT LV 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name MAX4544
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925405-MAX4544EPA
Ultra Librarian 3D Model Ultra Librarian MAX4544EPA CAD Model

Description

MAX4544EPA - High-Performance Analog Switch from Maxim Integrated

The MAX4544EPA is a precision, dual, high-speed analog switch designed by Maxim Integrated to deliver exceptional performance in a wide range of applications. This versatile component is an excellent choice for systems requiring low-distortion signal routing, thanks to its low on-resistance and high off-isolation characteristics. The MAX4544EPA is particularly well-suited for audio and video switching, sample-and-hold circuits, and communication systems.

Encased in a durable 8-pin DIP package, the MAX4544EPA operates over a wide single supply voltage range of +4.5V to +30V or dual supplies of ±4.5V to ±20V, providing design flexibility for both unipolar and bipolar signal handling. This makes it a great fit for portable and battery-powered devices, as well as industrial and automotive applications requiring higher voltage operation.

One of the key features of the MAX4544EPA is its low on-resistance, typically 100 ohms, which remains flat over the full analog signal range. This ensures minimal signal distortion and attenuation, preserving signal integrity. Additionally, the switch offers high off-isolation (-83dB at 1MHz), which prevents signal leakage between channels when the switch is in the off state.

The MAX4544EPA also boasts fast switching speeds (tON = 175ns, tOFF = 145ns), making it suitable for high-frequency signal routing. The low charge injection (10pC) minimizes the transient disturbances during switching, which is critical in precision analog applications.

With an extended operating temperature range from -40°C to +85°C, the MAX4544EPA is reliable in harsh environmental conditions, ensuring consistent performance in a variety of settings. The device also features TTL/CMOS-logic compatibility, allowing for easy integration with digital controllers and processors.

In summary, the MAX4544EPA from Maxim Integrated is a high-quality analog switch that offers low on-resistance, high off-isolation, fast switching speeds, and low charge injection. Its robustness and versatility make it an ideal choice for designers looking to enhance the performance of their signal routing applications while maintaining signal fidelity.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess