EN
  • EN
  • DE

MC14025BDR2

Part No MC14025BDR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description B-SUFFIX SERIES CMOS GATES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217548-MC14025BDR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14025BDR2 CAD Model

Description

ON Semiconductor MC14025BDR2 Triple 3-Input NOR Gate

The MC14025BDR2 is a versatile and robust integrated circuit from ON Semiconductor, designed to provide reliable logic gate functionality in a wide range of electronic applications. This triple 3-input NOR gate is a fundamental component for digital systems, offering exceptional performance in signal processing and control tasks.

Key Features:

  • Logic Type: The device features three independent 3-input NOR gates, which are essential for implementing complex logic functions in digital circuits.
  • Supply Voltage Range: The MC14025BDR2 operates over a broad supply voltage range, typically from 3V to 18V, making it suitable for both low and high-voltage applications.
  • High Noise Immunity: Characterized by a high noise immunity, the device is capable of stable operation even in electrically noisy environments.
  • Standard Pin Configuration: It comes in a standard SOIC-14 package, ensuring compatibility with a wide range of PCB layouts and easy integration into existing designs.
  • Low Power Consumption: Designed for energy efficiency, the MC14025BDR2 has a low power consumption, which is critical for battery-powered and energy-saving applications.
  • Temperature Tolerance: The device is operational over a wide temperature range, making it suitable for industrial and automotive applications that require high reliability under varying environmental conditions.

Applications:

The MC14025BDR2 is ideally suited for a variety of applications, including but not limited to:

  • Logic circuit design and implementation
  • Signal processing
  • Control systems
  • Alarm systems
  • Timing circuits
  • Function generation

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MC14025BDR2 is no exception. The device is manufactured to the highest standards, ensuring reliable performance and longevity in the field. Whether you're designing consumer electronics, automotive systems, or industrial machinery, the MC14025BDR2 from ON Semiconductor is a smart choice for implementing NOR logic functions with confidence.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess