EN
  • EN
  • DE

STL8P4LLF6

Part No STL8P4LLF6
Manufacturer STMicroelectronics
Catalog FETs - Single
Description Very low on-resistance | MOSFET P-CH 40V 8A PWRFLAT8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 40V
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 20.5mOhm at 4A, 10V
Gate Source Voltage(th) (Maximum) at Id 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 22nC at 4.5V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 2850pF at 25V
Power Dissipation (Maximum) 2.9W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package PowerFlat (3.3x3.3)
Manufacturer Package 8-PowerVDFN
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261341-STL8P4LLF6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STL8P4LLF6 CAD Model

Description

STL8P4LLF6 Power MOSFET by STMicroelectronics

The STL8P4LLF6 is a state-of-the-art Power MOSFET from STMicroelectronics, designed to deliver high efficiency and reliability in various applications. This advanced semiconductor device is part of STMicroelectronics' STripFET™ F6 series, which is known for its low on-state resistance and low gate charge, making it an excellent choice for power management tasks.

Key Features

  • Low Threshold Drive: The STL8P4LLF6 can be driven at lower gate voltages, making it suitable for low-power applications and compatible with logic-level devices.
  • High Switching Efficiency: With its fast switching speed and low gate charge, this MOSFET minimizes energy loss during power conversion, enhancing overall system efficiency.
  • Low On-Resistance (R<sub>DS(on)): The device boasts an exceptionally low on-state resistance, which reduces conduction losses and improves thermal performance.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability under stress and transient conditions.

Applications

The STL8P4LLF6 is versatile and can be used in a wide range of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Battery Management Systems
  • Motor Control Circuits
  • Load Switches
  • High-Efficiency Power Management Solutions

Technical Specifications

The STL8P4LLF6 offers robust electrical characteristics that make it a top choice for designers:

  • Voltage: It is designed to handle a maximum drain-source voltage (V<sub>DS) of 40V.
  • Current: The MOSFET has a continuous drain current (I<sub>D) of up to 8A, accommodating substantial power throughput.
  • Package: Encased in a PowerFLAT™ 5x6 package, the STL8P4LLF6 combines a compact footprint with excellent thermal performance.

With its robust design and energy-efficient operation, the STL8P4LLF6 from STMicroelectronics represents a reliable and high-performing solution for modern power management and electronic switching applications.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 340mA 1.3Ω@10V,500mA 150mW 1V@250uA 1 N-channel SOT-723
Lowest to $0.0168
ShenZhen SlkorMicro Semicon Co. Ltd
30V 12A 3.2W 1 piece P-channel SOP-8
Lowest to $0.1104
ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
ShenZhen SlkorMicro Semicon Co. Ltd
20V 1.2A 150mW 1 N-channel SOT-723
Lowest to $0.0272
ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
ShenZhen SlkorMicro Semicon Co. Ltd
240V 0.11A 360mW 9.07Ω@4.5V,0.09A 0.8V@56uA 1 N-channel SOT-23
Lowest to $0.0678

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0039 $50.1950
125+ $0.8237 $102.9625
190+ $0.7980 $151.6200
260+ $0.7723 $200.7980
335+ $0.7465 $250.0775
450+ $0.6693 $301.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess