EN
  • EN
  • DE

STL25N15F3

Part No STL25N15F3
Manufacturer STMicroelectronics
Catalog FETs - Single
Description Very low thermal resistance | MOSFET N-CH 150V 6A POWERFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 150V
Id - Continuous Drain Current 25A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 57mOhm at 3A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 29nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 1300pF at 25V
Power Dissipation (Maximum) 80W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package PowerFlat (5x6)
Manufacturer Package 8-PowerVDFN
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261323-STL25N15F3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STL25N15F3 CAD Model

Description

STL25N15F3 Power MOSFET by STMicroelectronics

The STL25N15F3 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is a part of the STripFET™ F3 series, which is renowned for its low on-state resistance and high switching performance. The STL25N15F3 is specifically engineered to deliver high efficiency and reliability in a wide array of applications, including switch-mode power supplies (SMPS), lighting, DC-DC converters, and motor control systems.

Key Features

  • Low On-Resistance: The STL25N15F3 boasts an exceptionally low on-state resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in power circuits.
  • High Current Capability: With a continuous drain current (I<sub>D) of 25 A, this MOSFET can handle significant power levels, making it suitable for demanding applications.
  • 100% Avalanche Tested: Ensuring robustness and reliability, each device is subjected to an avalanche test, guaranteeing its performance under extreme conditions.
  • Low Gate Charge: The device features a low gate charge (Q<sub>g), which reduces the energy required to switch the MOSFET on and off, thereby improving the efficiency of the switching application.
  • High dv/dt Capability: The STL25N15F3 is designed to withstand high voltage changes over time (dv/dt), a critical feature for applications with fast-switching requirements.

Applications

The STL25N15F3 is a versatile component suitable for a broad range of applications, including:

  • Power Management Solutions
  • Switch-Mode Power Supplies
  • High-Efficiency DC-DC Converters
  • Motor Control Systems
  • LED Lighting
  • Automotive Applications

Package and Environmental Compliance

The STL25N15F3 is available in a surface-mount PowerFLAT™ 5x6 package, which not only offers a compact footprint but also excellent thermal performance. The product meets various environmental standards, including compliance with RoHS and Halogen-Free requirements, reflecting STMicroelectronics' commitment to environmental sustainability.

With its robust design, high efficiency, and versatility, the STL25N15F3 from STMicroelectronics stands out as a superior choice for designers looking to optimize their power management systems.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 3.6A 104mΩ@4.5V,3.4A 2.1W 1V@250uA 2 N-Channel SOP-8
Need more? Email Us
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
100V 2A 1W 700mΩ@10V,2A 2.5V@1A 1 piece P-channel SOT-23
Lowest to $0.0656
ShenZhen SlkorMicro Semicon Co. Ltd
50V 130mA 10Ω@5V,100mA 200mW 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1188
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0309
ShenZhen SlkorMicro Semicon Co. Ltd
60V 50A 136W 1 N-channel TO-252
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 5A 500mW 1 N-channel SOT-89
Lowest to $0.0702
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9621 $59.2420
48+ $2.4305 $116.6640
74+ $2.3546 $174.2404
102+ $2.2786 $232.4172
132+ $2.2027 $290.7564
176+ $1.9748 $347.5648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess