EN
  • EN
  • DE

STL15DN4F5

Part No STL15DN4F5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Dual N-channel 40 V, 8 mΩ, 15 A PowerFLAT™(5x6) double island, STripFET™ V Power MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series STripFET V
Packaging Reel - TR
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain Source Voltage 40V
Current - Continuous Drain (Id) @ 25°C 60A
Rds On (Maximum) @ Id, Vgs 9 mOhm @ 7.5A, 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 25nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1550pF @ 25V
Power - Max 60W
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Package 8-PowerVDFN
Manufacturer Package PowerFlat (5x6)
Win Source Part Number 1261311-STL15DN4F5
Manufacturer Homepage www.st.com
Family Name STL15DN4F5
Introduction Date September 02, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STL15DN4F5 CAD Model

Description

The STL15DN4F5 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This robust and efficient MOSFET is part of the STripFET F5 series, which is known for its low on-state resistance and high switching performance. The STL15DN4F5 is specifically engineered to address the demanding requirements of a wide range of power management applications.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low on-resistance (R<sub>DS(on)) of just 8.4 mΩ at 10 V, minimizing conduction losses and improving overall efficiency.
  • High Current Capability: With a continuous drain current (I<sub>D) of up to 15 A, the STL15DN4F5 can handle significant power without overheating, making it suitable for high-power applications.
  • Low Gate Charge: A low gate charge (Q<sub>g) ensures fast switching, reducing switching losses and enabling high-frequency operation.
  • Enhanced Thermal Performance: The STL15DN4F5 is encapsulated in a PowerFLAT 5x6 package, which offers excellent thermal performance and a compact footprint for space-constrained applications.
  • 100% Avalanche Tested: Guaranteed reliability and robustness in harsh conditions, as each device is thoroughly tested for avalanche ruggedness.

Applications

The STL15DN4F5 is versatile and can be used in a variety of applications, including:

  • Switch mode power supplies (SMPS)
  • Power management for computer and consumer applications
  • DC-DC converters
  • Motor control circuits
  • Automotive systems and more

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The STL15DN4F5 complies with various international standards, ensuring that it meets the highest levels of environmental and quality benchmarks:

  • RoHS compliant
  • Pb-free
  • Halogen-free

With its impressive performance characteristics and compliance with environmental standards, the STL15DN4F5 from STMicroelectronics is an excellent choice for designers looking to enhance power efficiency and reliability in their next-generation electronic designs.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
IXYS
HiPerFET Power MOSFETs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3738 $52.2236
46+ $2.2207 $102.1522
70+ $2.1441 $150.0870
101+ $1.9910 $201.0910
131+ $1.9144 $250.7864
164+ $1.8378 $301.3992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess