EN
  • EN
  • DE

TL071BIDT

Part No TL071BIDT
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Low noise JFET single operational amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267906-TL071BIDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TL071BIDT CAD Model

Description

STMicroelectronics TL071BIDT: High Performance JFET Op-Amp

The TL071BIDT is a high-speed JFET-input operational amplifier designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is well-suited for a wide range of applications, including high-fidelity audio, instrumentation, and other analog circuits requiring high input impedance and low noise.

Key Features

  • Low Power Consumption: The TL071BIDT offers a balance between performance and power efficiency, making it ideal for battery-powered devices and energy-conscious applications.
  • Low Input Bias and Offset Currents: The precision of the amplifier is enhanced by its low input bias and offset currents, which reduce errors in signal processing.
  • High Input Impedance: With a JFET input stage, the device provides a high input impedance, ensuring minimal loading on the signal source and preserving signal integrity.
  • Low Noise: The operational amplifier features low noise performance, which is crucial for audio applications and sensitive measurement equipment.
  • Wide Common-Mode and Differential Voltage Ranges: The device can handle a wide range of voltage levels, making it versatile for various circuit configurations.

Applications

The TL071BIDT is a versatile component that can be used in numerous electronic applications including:

  • High-Fidelity Audio Pre-Amplifiers
  • Active Filters
  • Sample and Hold Circuits
  • Operational Amplifier Blocks in Integrated Circuits
  • Signal Conditioning
  • Analog-to-Digital Converters

Product Specifications

The TL071BIDT comes in an SO-8 package and operates over a wide temperature range, ensuring reliability in various environments. It requires a supply voltage typically ranging from 6V to 36V, or ±3V to ±18V in split-supply applications, accommodating a broad spectrum of power requirements.

With its combination of features, the TL071BIDT from STMicroelectronics stands out as a high-performance solution for advanced analog circuit designs, where precision and efficiency are paramount.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess