EN
  • EN
  • DE

STA1080EOATR

Part No STA1080EOATR
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description ACCORDO2 DUAL CORE CORTEXR4/CORT  /  ARM® Cortex®-R4 Microprocessor IC series 1 Core 450MHz 361-LFBGA (16x16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-R4
Number of Cores/Bus Width 1 Core
Speed 450MHz
Co-Processors/DSP ARM® Cortex®-M3
RAM Controllers SDRAM
Graphics Acceleration Yes
Display & Interface Controllers LCD, Touchscreen
USB USB 2.0 (1)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 361-LFBGA
Supplier Device Package 361-LFBGA (16x16)
Additional Interfaces CAN, I²C, SSP/SPI, UART
Base Product Number STA1080
Standard Package 1,300
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1261882-STA1080EOATR
Ultra Librarian 3D Model Ultra Librarian STA1080EOATR CAD Model

Description

The STA1080EOATR is a state-of-the-art automotive-grade application processor designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of the Telemaco3P family and is specifically tailored for telematics and connectivity applications within the automotive sector.

Key Features

  • Advanced Processor Core: The STA1080EOATR is built around an ARM Cortex-A7 core, which provides a perfect balance between high performance and energy efficiency. This makes it ideal for handling complex computing tasks required in modern vehicle telematics.
  • Integrated Security: Security is a paramount concern in automotive applications. The STA1080EOATR comes with an advanced security module that supports secure boot, cryptographic algorithms, and secure key storage, ensuring the integrity and confidentiality of data.
  • Wide Range of Interfaces: The processor supports a variety of connectivity options including Ethernet, USB, UART, SPI, and I2C, enabling it to interface with a multitude of sensors, actuators, and other automotive components.
  • GPS and GLONASS Receiver: With an integrated GPS and GLONASS receiver, this product offers precise positioning and navigation capabilities, which are essential for telematics applications such as vehicle tracking and fleet management.
  • Automotive Grade: The STA1080EOATR meets the stringent requirements of the automotive industry, including a wide operating temperature range and high reliability under harsh conditions.
  • Energy Efficient: Despite its powerful performance, the processor is designed for energy efficiency, which is critical for battery-operated systems in vehicles.

Applications

The STA1080EOATR is suitable for a wide array of automotive applications. It is particularly well-suited for:

  • In-vehicle infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Vehicle-to-everything (V2X) communication
  • Fleet management systems
  • Telematics control units (TCU)

In summary, the STA1080EOATR from STMicroelectronics is a robust, highly integrated application processor that brings together performance, security, and connectivity to meet the evolving demands of the automotive industry.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7468 $74.9872
8+ $15.3820 $123.0560
12+ $14.9013 $178.8156
17+ $14.4206 $245.1502
21+ $13.9399 $292.7379
28+ $12.4979 $349.9412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess