EN
  • EN
  • DE
  • IT

STIH273-9YD

Part No STIH273-9YD
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description HD cable/terrestrial STB processor with integrated demodulators and low power standby controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096950-STIH273-9YD
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STIH273-9YD CAD Model

Description

Introducing the STIH273-9YD: A High-Performance Set-Top Box SoC

The STIH273-9YD is a cutting-edge System-on-Chip (SoC) from the renowned semiconductor manufacturer STMicroelectronics. Designed to power the next generation of set-top boxes, this SoC combines high performance with low power consumption, making it an ideal solution for both satellite and terrestrial digital television platforms.

Key Features

  • Advanced Multimedia Capabilities: The STIH273-9YD is equipped with a powerful multimedia processor that supports high-definition video decoding, including H.264, MPEG2, and AVS standards, ensuring a seamless viewing experience across various content formats.
  • Integrated Connectivity: With built-in Ethernet and USB interfaces, this SoC allows for easy connectivity to a wide range of peripherals and networks, enabling features such as video-on-demand, catch-up TV, and home networking.
  • Flexible Memory Interface: The device supports DDR3 memory, providing the bandwidth necessary for demanding multimedia applications and multitasking environments.
  • Energy Efficient: The STIH273-9YD has been designed with energy efficiency in mind, incorporating features that reduce power consumption during operation and standby modes, contributing to greener and cost-effective consumer electronics.

Applications

The versatility of the STIH273-9YD makes it suitable for a wide array of applications, including:

  • High-definition interactive set-top boxes
  • Personal video recorders (PVRs)
  • Internet Protocol television (IPTV) receivers
  • Hybrid set-top boxes combining terrestrial, satellite, and IP-based services

Why Choose the STIH273-9YD?

The STIH273-9YD from STMicroelectronics is a testament to the company's commitment to innovation and excellence in the field of semiconductor design. This SoC is not only powerful and capable of handling complex multimedia tasks, but it is also user-friendly and supports the latest features and services demanded by today's digital TV consumers. With its robust feature set and adherence to industry standards, the STIH273-9YD is an outstanding choice for manufacturers looking to deliver high-quality, feature-rich set-top box products to the market.

For detailed technical specifications and application support, visit the STMicroelectronics website or contact their customer service for further assistance.

You May Also Be Interested in

Infineon Technologies
IGBT 1200V 46A 313W TO247-3 / IGBT NPT 1200 V 46 A 313 W Through Hole PG-TO247-3-1
Need more? Email Us
Infineon Technologies
Platform & Personal Sec
Need more? Email Us
NXP / Nexperia
Indesit, Large Appliances
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Semikron
Semitrans; 1700V; 100A
Need more? Email Us
Microchip Technology
DRIVER - MEDIUM CURRENT ARRAY, H / Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 600mA Through Hole 18-CERDIP
Lowest to $104.1667
Murata Electronics North America
Lowest to $0.3269
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention